VersaVu Premium 360° Rotating Case for iPad Pro (Black)

The Targus VersaVu® Premium 360 Rotating Case for iPad Pro™ offers functionality and protection in a beautifully crafted case. A durable polycarbonate tray offers all-around protection and rotates 360° for switching easily between portrait and landscape viewing, plus gives unobstructed access to buttons and controls. The smooth microfiber lining provides scratch protection for the screen, and deep grooves ensure touchscreen stability when used as a stand. The case offers military grade protection for drops up to 4 feet.

Manufacturer Part Number
THZ631GL
EAN/UPC
0092636316594,092636316594,5051794019308
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Exterior Dimensions : 9.00" x 0.80" x 13.00"
Warranty : Limited Lifetime Warranty
Weight : 1.20 lbs
Color : Black