3-Way Hydra Power/Charging Cable

Enhance the usability of your Targus powered docking stations with the Targus 3-Way Hydra Power/Charging Cable. Perfect for multi-user workspaces, hot-desking and hotelier environments that support an array of different laptops, this dock accessory provides a universal hookup for up to 3 different devices, with no need to scramble for tips each time you connect.

The 3-Way Hydra Power/Charging Cable is simple to configure. Simply attach 3 power tips from your Targus powered dock’s onboard supply and secure them with included collars to ensure the tips stay in place. Then connect the dock’s power cable, add the collar, and twist to secure. Connect it to your docking station to power/charge your devices and support different laptops without having to change out power tips. With no need to carry tips to a hot desk, this simple solution also reduces the instance of lost tips.

The 3-Way cable works with Targus ACP71 and ACP77 onboard tips or Targus replacement tips. Bottom line? You’ll see an immediate increase in usage and productivity and a decrease in downtime.

Manufacturer Part Number
ACC984USX
EAN/UPC
0092636315009,092636315009
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Exterior Dimensions : 3.5" x 0.91" x 7.4"
Warranty : Limited 1-Year Warranty
Weight : 1.44 oz
Color : Black