Hardwire Power Cord 208VAC 6ft NEMA L6-30P to 3-wire (ROJ) 10AWG 3x cable glands

CyberPower’s L630PHW6FT power cord has a NEMA L6-30 locking male plug to ROJ (remove outer jacket) that allows you to connect UPS systems or step-down transformers with a hardwired terminal block. Power cord kit includes three (3) cable glands to provide a secure fit to the terminal block cover. Six (6) foot cord is 10/3 AWG conductor wire. This CyberPower power cord comes with a 1 Year Limited Warranty.

Manufacturer Part Number
L630PHW6FT
EAN/UPC
0649532615575,649532615575
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Input
Cord Length: 6'
Input Connector Type: NEMA L6-30P

Physical
Color: Black
Wire Guage : 10/3 AWG
Shipping Dimensions (WxHxD) (in.): 11.8 x 2 x 11.8
Shipping Weight (lbs.): 2

Connections
Male Plug: NEMA L6-30P
Female End: Hardwire (ROJ)
Included Hardware: (3) Cable Glands, Conduit with Fittings

Warranty
Product Warranty: 1 Year Limited