Hardwire Power Cord 208VAC 3ft 3-wire to 3-wire (ROJ) 10 AWG 4x cable glands

CyberPower's 10AWGHW3FT power cord has ROJ (remove outer jacket) on both ends to simply and quickly connect any hardwired UPS system or step-down transformers operating on 208V, 40A. Power cord kit includes four (4) cable glands to provide a secure fit to terminal block covers. Three (3) foot cord is 10/3 AWG conductor wire. This CyberPower power cord comes with a 1 Year Limited Warranty.

Manufacturer Part Number
10AWGHW3FT
EAN/UPC
0649532615582,649532615582
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Input
Cord Length: 3'
Input Connector Type: Hardwire (ROJ)

Physical
Color: Black
Wire Guage : 10/3 AWG
Shipping Dimensions (WxHxD) (in.): 11.8 x 2 x 11.8
Shipping Weight (lbs.): 0.9

Connections 
Male Plug: Hardwire (ROJ)
Female End: Hardwire (ROJ)
Included Hardware: (4) Cable Glands, Conduit with Fittings

Warranty 
Product Warranty: 1 Year Limited