15.6 in Spectrum Black Sleeve

Be distinctly different with the HP Spectrum 15.6 Sleeve. Ideal portability for laptops up to 15.6 inch diagonal or tablets.

Slip in and go – your notebook will be snugly enveloped within a plush interior and pristine snow white exterior, accented by a subtle HP logo

A layer of padded protection is blended within the full-length walls of the sleeve offsetting everyday bumps and scuffs. The durable twill exterior provides reliable weather resistance.

The smooth, artic white, micro-suede interior provides a soft blanket of protection, resisting scratches and preserving your laptop or tablet.

Manufacturer Part Number
M5Q08AA#ABL
EAN/UPC
0889296623199,889296623199
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

HP Data Sheet View Document

Color Blue; Magenta; Peach; Turquoise; White

Compatibility HP 15.6 Notebooks

Dimensions 16.34 x 11.1 x 1 in

Weight .5 lb

Warranty One-year, worldwide parts-and-labor limited warranty; 24x7 HP technical phone support during warranty period

What's in the box Sleeve