17.3 in Spectrum Black Sleeve

Be distinctly different with the HP Spectrum Sleeve for Pavilion Notebooks. Ideal portability for notebooks in 4 sizes. The bright colors and sleek form provide subtle refinement, while full-length internal padding and exceptionally smooth interior provide appreciable protection. Carry as is or slip into your backpack – your laptop will thank you!

Distinctive portability

Slip in and go – your notebook will be snugly enveloped within a plush white interior, accented by a subtle HP logo.

Wrapped in protection

A layer of padded protection is blended within the full-length walls of the sleeve offsetting everyday bumps and scuffs. The durable twill exterior provides reliable weather resistance.

Handled with care

The smooth, artic white, micro-suede interior provides a soft blanket of protection, resisting scratches and preserving your laptop or tablet.

Manufacturer Part Number
M5Q07AA#ABL
EAN/UPC
0889296623168,889296623168
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

HP Data Sheet

View Document

Color

Black

Compatibility

Notebooks Up to 17.3 inches (43.95 cm)

Dimensions

12.2 x 17.5 x 1 in

Weight

0.68 lb

Warranty

One-year, worldwide parts-and-labor limited warranty. 24x7 HP technical phone support during warranty period.

What's in the box

Sleeve