29.46 cm (11.6") Spectrum Red Sleeve

Be distinctly different with the HP Spectrum 11.6 Sleeve. Ideal compatibility for laptops and notebooks up to 29.46 cm (11.6") diagonal or tablets.

Manufacturer Part Number
M5Q13AA#ABL
EAN/UPC
0889296623335,889296623335
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Weight : 0.16 kg
Minimum dimensions (W x D x H) : 325 x 225 x 25 mm
What's in the box : Sleeve
Warranty : 1 year HP Commercial Guarantee