Ultra Durable GA-H110M-S2H-GSM (rev. 1.0) Desktop Motherboard

Intel® H110 Chipset

  • Supports 6th Generation Intel® Core™ Processor
  • Dual Channel DDR4, 2 DIMMs
  • 8-channel HD Audio with High Quality Audio Capacitors
  • Audio Noise Guard with LED Trace Path Lighting
  • HDMI 1.4, DVI-D, D-sub ports for multiple display
  • Realtek® GbE LAN with cFosSpeed Internet Accelerator Software
  • All new GIGABYTE™ APP Center, simple and easy use
  • Support Intel® Small Business Basics

Manufacturer Part Number
GA-H110M-S2H-GSM-B
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU:

  • Support for Intel® Core™ i7 processors/Intel® Core™ i5 processors/Intel® Core™ i3 processors/Intel® Pentium® processors/Intel®Celeron® processors in the LGA1151 package
  • L3 cache varies with CPU
(Please refer "CPU Support List" for more information.)

Chipset:
  • Intel® H110 Express Chipset

Memory:
  • 2 x DDR4 DIMM sockets supporting up to 32 GB of system memory
    * Due to a Windows 32-bit operating system limitation, when more than 4 GB of physical memory is installed, the actual memory size displayed will be less than the size of the physical memory installed.
  • Dual channel memory architecture
  • Support for DDR4 2133 MHz memory modules
  • Support for ECC UDIMM 1Rx8/2Rx8 memory modules (operate in non-ECC mode)
  • Support for non-ECC UDIMM 1Rx8/2Rx8/1Rx16 memory modules
(Please refer "Memory Support List" for more information.)

Onboard Graphics:
  • Integrated Graphics Processor - Intel® HD Graphics support:
    1 x D-Sub port, supporting a maximum resolution of 1920x1200@60 Hz
    1 x DVI-D port, supporting a maximum resolution of 1920x1200@60 Hz
    * The DVI-D port does not support D-Sub connection by adapter.
    1 x HDMI port, supporting a maximum resolution of 4096x2160@24 Hz
    * Support for HDMI 1.4 version.
  • Support for up to 2 displays at the same time
  • Maximum shared memory of 512 MB

Audio:
  • Realtek® ALC887 codec
  • High Definition Audio
  • 2/4/5.1/7.1-channel
    * To configure 7.1-channel audio, you have to use an HD front panel audio module and enable the multi-channel audio feature through the audio driver.
  • Support for S/PDIF Out

LAN:
  • Realtek® GbE LAN chip (10/100/1000 Mbit)

Expansion Slots:
  • 1 x PCI Express x16 slot, running at x16 (PCIEX16)
    (The PCI Express x16 slot conforms to PCI Express 3.0 standard.)
  • 2 x PCI Express x1 slots
    (All of the PCI Express x1 slots conform to PCI Express 2.0 standard.)

Storage Interface:Chipset:
  • 4 x SATA 6Gb/s connectors

USB:Chipset:
  • 4 x USB 3.0/2.0 ports (2 ports on the back panel, 2 ports available through the internal USB header)
  • 8 x USB 2.0/1.1 ports (4 ports on the back panel, 4 ports available through the internal USB headers)

Internal I/O Connectors:
  • 1 x 24-pin ATX main power connector
  • 1 x 8-pin ATX 12V power connector
  • 4 x SATA 6Gb/s connectors
  • 1 x CPU fan header
  • 1 x system fan header
  • 1 x front panel header
  • 1 x front panel audio header
  • 1 x S/PDIF Out header
  • 1 x USB 3.0/2.0 header
  • 2 x USB 2.0/1.1 headers
  • 1 x Trusted Platform Module (TPM) header
  • 1 x serial port header
  • 1 x Clear CMOS jumper

Back Panel Connectors:
  • 1 x PS/2 mouse port
  • 1 x PS/2 Keyboard port
  • 1 x D-Sub port
  • 1 x DVI-D port
  • 1 x HDMI port
  • 2 x USB 3.0/2.0 ports
  • 4 x USB 2.0/1.1 ports
  • 1 x RJ-45 port
  • 3 x audio jacks (Line In, Line Out, Mic In)

I/O Controller:
  • iTE® I/O Controller Chip

H/W Monitoring:
  • System voltage detection
  • CPU/System temperature detection
  • CPU/System fan speed detection
  • CPU/System overheating warning
  • CPU/System fan fail warning
  • CPU/System fan speed control
    * Whether the fan speed control function is supported will depend on the cooler you install.

BIOS:
  • 1 x 64 Mbit flash
  • Use of licensed AMI UEFI BIOS
  • PnP 1.0a, DMI 2.7, WfM 2.0, SM BIOS 2.7, ACPI 5.0

Unique Features:
  • Support for APP Center
    * Available applications in APP Center may differ by motherboard model. Supported functions of each application may also differ depending on motherboard specifications.
    3D OSD
    @BIOS
    AutoGreen
    Cloud Station
    EasyTune
    Easy RAID
    Fast Boot
    Smart TimeLock
    Smart Keyboard
    Smart Backup
    System Information Viewer
    USB Blocker
  • Support for Q-Flash
  • Support for Smart Switch
  • Support for Xpress Install

Bundle Software:
  • Norton® Internet Security (OEM version)
  • cFosSpeed

Operating System:
  • Support for Windows 10/8.1 64-bit
  • Support for Windows 7 32-bit/64-bit
    * Please download the "Windows USB Installation Tool" from GIGABYTE's website and install it before installing Windows 7.

Form Factor:
  • Micro ATX Form Factor; 22.6cm x 17.4cm

Remark:
  • Due to different Linux support condition provided by chipset vendors, please download Linux driver from chipset vendors' website or 3rd party website.
  • Most hardware/software vendors may no longer offer drivers to support Win9X/ME/2000/XP. If drivers are available from the vendors, we will update them on the GIGABYTE website.