Home Cinema Projector

EFFORTLESSLY ENJOY THE BIG-SCREEN EXPERIENCE AT HOME

High-quality yet affordable Full HD 3D and 2D home cinema projectors with 3LCD technology, a high contrast ratio and sharp images.

KEY FEATURES

  • Bright, sharp Full HD 1080p images: 2,200lm White and Colour Light Output
  • Enjoy content in outstanding quality: 3LCD Full HD technology
  • Share memories and films from your smart device: MHL connectivity
  • Entertainment on the big screen: Up to 300 inch
  • Enjoy the latest 3D films: USB rechargeable active shutter glasses for 3D viewing

Manufacturer Part Number
V11H707041
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SKU: V11H707041

Technology

Projection System : 3LCD Technology, RGB liquid crystal shutter
LCD Panel : 0.61 inch with MLA (D9)

Image

Colour Light Output : 2,200 Lumen-1,500 Lumen (economy) In accordance with IDMS15.4
White Light Output : 2,200 Lumen - 1,500 Lumen (economy) In accordance with ISO 21118:2012
Resolution : Full HD 1080p, 1920 x 1080, 16:9
High Definition : Full HD 3D
Aspect Ratio : 16:9
Contrast Ratio : 35,000 : 1
Lamp : 200 W, 4,000 h durability, 7,500 h durability (economy mode)
Keystone Correction : Auto vertical: ± 30 °, Manual horizontal ± 30 °
Colour Processing : 10 Bits
2D Vertical Refresh Rate : 192 Hz - 240 Hz
3D Vertical Refresh Rate : 400 Hz - 480 Hz
Colour Reproduction : Upto 1.07 billion colours

Optical

Projection Ratio : 1.22 - 1.47:1
Zoom : Manual, Factor: 1.2
Lens : Optical
Projection Size : 34 inches - 332 inches
Projection Distance Wide/Tele : 1.62 m - 1.95 m (60 inch screen)
Projection Lens F Number : 1.58 - 1.72
Focal Distance : 16.9 mm - 20.28 mm
Focus : Manual
Offset : 10 : 1

Connectivity

Interfaces : USB 2.0 Type A, USB 2.0 Type Mini-B, VGA in, HDMI in (2x), Composite in, MHL, Stereo mini jack audio out, Cinch audio in
Epson iProjection App : n/a

Advanced Features

Security : Kensington lock, Control panel lock
3D : Active
2D Colour Modes : Dynamic, Natural, Cinema, Bright Cinema
3D Colour Modes : 3D Dynamic, 3D Cinema
3D Supported formats : Side by side, Top and bottom
Features : 3D depth adjustment, 480hz drive for 3D viewing, Built-in speaker, Epson Super White, Frame interpolation, Horizontal and vertical keystone correction, MHL audio/video interface
Video Colour Modes : Cinema, Dynamic, Natural, Bright Cinema

General

Energy Use : 291 Watt, 224 Watt (economy), 0.28 Watt (standby)
Supply Voltage : AC 100 V - 240 V,50 Hz - 60 Hz
Product dimensions : 297‎ x 245 x 114 mm (Width x Depth x Height)
Product weight : 2.9 kg
Noise Level : Normal: 37 dB (A) - Economy: 27 dB (A)
Temperature : Operation 5° C - 35° C, Storage -10° C - 60° C
Humidity : Operation 20% - 80%, Storage 10% - 90%
Options : 3D active shutter glasses
Loudspeaker : 5 Watt
What's in the box : Main unit, Power cable, Quick Start Guide, Remote control incl. batteries, User manual (CD), Warranty Documents
Colour : White

Other Warranty : 24 months Carry in, Lamp: 36 months or 3,000 h