EB-U04 LCD Projector

Introducing the EB-U04, the latest way to enjoy Full HD-quality content at home or in the office. With a range of easy-to-use features and a stylish and portable design, this projector is sure to make a great addition, wherever it is being used.

Whether watching films, viewing family photos or delivering important presentations, the EB-U04 has the flexibility that the whole family is sure to love.

Full HD content and WUXGA resolution

Create an unforgettable viewing experience thanks to a superior WUXGA resolution. Enjoy watching Full HD content with crystal clear images and fine detail.

Manufacturer Part Number
V11H763041
EAN/UPC
8715946601328
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Projection System

3LCD Technology

LCD Panel

0.67 inch with MLA (D10)

Colour Light Output

3,000 lumen - 2,100 lumen (economy) In accordance with IDMS15.4

White Light Output

3,000 lumen - 2,100 lumen (economy) In accordance with ISO 21118:2012

Resolution

WUXGA, 1920 x 1200, 16:10

Contrast Ratio

15,000:1

Lamp

200 W, 5,000 h durability, 10,000 h durability (economy mode)

Keystone Correction

Auto vertical: ± 30°, Manual horizontal: ± 30°

Colour Reproduction

Up to 1.07 billion colours

High Definition

Full HD

Aspect Ratio

16:10

Colour Processing

10 Bits

2D Vertical Refresh Rate

50 Hz - 85 Hz

Projection Ratio

1.38 - 1.68:1

Zoom

Manual, Factor: 1.2

Projection Size

30 inches - 300 inches

Projection Distance Wide/Tele

1.8m - 2.17m (60 inch screen)

Projection Lens F Number

1.5 - 1.71

Focal Distance

20.42mm - 24.5mm

Focus

Manual

Offset

10:1

Lens

Optical

USB Display Function

3 in 1: Image / Mouse / Sound

Interfaces

USB 2.0 Type A, USB 2.0 Type B, Wireless LAN IEEE 802.11b/g/n (optional), VGA in, HDMI in (2x), Composite in, MHL, Cinch audio in

Epson iProjection App

Ad-Hoc / Infrastructure

Security

Kensington lock, Padlock, Security cable hole, Wireless LAN security, Password protection

3D

No

Features

AV Mute Slide, Built-in speaker, Direct Power on/off, Document Camera Compatible, Horizontal and vertical keystone correction, Long lamp life, MHL audio/video interface, Network projection, OSD copy function, PC Free, Split-Screen-Function, Wireless LAN capable, iProjecton set-up by QR code

Warranty

24 months Carry in, Lamp: 12 months or 1,000 h