i-SENSYS LBP252dw Laser Printer

Canon i-SENSYS LBP252dw

Flexible A4 B&W laser printer with a compact footprint for small businesses and workgroups.

This compact and reliable A4 B&W laser printer boasts Adobe® PostScript™ support for fast, high-quality results, plus a great choice of cloud and connectivity options for today’s mobile devices.

Manufacturer Part Number
0281C020
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PRINTER ENGINE

Print speed: Single sided: Normal: Up to 33 ppm (A4)
Double sided: Up to 16.8 ipm (A4)
Printing method: Monochrome laser beam printing
Print quality: Up to 1200 x 1200 dpi
Print resolution: Up to 600 x 600 dpi
Warm-up time: Approx. 16 seconds or less from power on
First Page Out Time: Approx. 6 seconds
Recommended Monthly Print Volume: 750 - 3,000 pages per month
Duty cycle: Max. 50,000 pages per month¹
Print margins: 5 mm-top, bottom, left and right
Advanced printing features: Secure Print
Google Cloud Print Ready
iOS: AirPrint, Canon PRINT Business app
Android; Mopria certified, Canon Print Service Plug-in, Canon PRINT Business app

MEDIA HANDLING

Paper input (Standard): 250-sheet cassette
50-sheet multi-purpose tray
Paper input (Option): 500-sheet cassette
Paper output: 150-sheet face down, 1 sheet face up
Media types: Plain paper, Recycled Paper, Heavy Paper,
Label, Envelope, Post card
Media sizes: Cassette (Standard and optional)
A4, B5, A5, A6, LGL, LTR, EXECUTIVE, STATEMENT, FOOLSCAP, 16K,
Custom sizes (Width: 105.0 to 215.9mm Length: 148.0 to 355.6mm)
Multi-purpose tray:
A4, B5, A5, A6, LGL, LTR, EXECUTIVE, STATEMENT, FOOLSCAP, 16K, Envelope COM-10, Monarch, DL, C5, Index Card,
Custom sizes (Width: 76.2 to 215.9mm Length: 127.0 to 355.6mm)
Media weights: Cassette (Standard and optional): 60 to 120 g/m²
Multi-purpose tray: 60 to 163 g/m²
Double sided printing: Automatic (Only A4/LTR/LGL)

GENERAL FEATURES

Power requirements: 220-240V (±10%) 50/60Hz (±2Hz)
Power consumption: Maximum: Approx. 1150W or less
Active: Approx. 550W or less
Standby: Approx. 12.1W or less
Sleep: Approx.1W or less¹
Power switch off: 0.1W or less
Typical Electricity Consumption (TEC): 1.2kWh/week
Idle time required to enter sleep mode: 3-60 min (default: 3 min)
Idle time required to enter Auto Shutdown: 4 hours (default)
Noise level: Sound power¹:
Active: 70.6 dB
Standby: Inaudible
Sound pressure¹:
Active: 53 dB
Standby: Inaudible
Dimensions (W x D x H): 400 mm x 377 mm x 298 mm
Weight: Approx. 12.4 kg
Operating environment: Temperature: 10 to 30ºC (50 to 86ºF)
Humidity 20 to 80% RH (no condensation)
Control panel: 5 Line LCD

CONTROLLER

Processor Speed: 525MHz
Memory: 1GB
Printer Languages: UFRII (Ultra Fast Rendering), PCL5e, PCL6, Adobe® PostScript™
Fonts: 45 PCL fonts, 136 PS fonts
Interface and connectivity: USB 2.0 High-Speed, 10BASE-T/100 BASE-TX/1000BASE-T, Wireless 802.11b/g/n, Wireless Direct Connection
Software and Printer Management: Remote User Interface (RUI),
SSID Tool,
Department ID Management,
Toner Status Tool,
iW Management Console: Server-based software for centralised management of a fleet of devices
eMaintenance: embedded RDS allows remote eMaintenance services such as meter capture, automatic consumables management and remote diagnostics.
Operating Systems Compatibility: Windows® 10 / Windows® 8.1 / Windows® 8 / Windows® 7 / Server® 2012R2 / Server® 2012 / Server® 2008R2 / Server® 2008 / Server® 2003 / Vista
Mac OS X version 10.5.8 & up
Linux¹/Citrix

CONSUMABLES

All-in-One cartridges: Standard: Cartridge 719 (2,100 pages¹)²
High yield: Cartridge 719 H (6,400 pages¹)²

ACCESSORIES/ OPTIONS

Items: PAPER FEEDER PF-44 (500-sheet cassette)

Duty cycle: ¹ Duty cycle is defined as the maximum number of printed pages for a single peak month. Any usage above the recommended duty cycle may decrease the life of the product
Power consumption: ¹ Wireless: Approx. 1.5W or less
Noise level: ¹ Declared noise emission in accordance with ISO 9296
Operating Systems Compatibility: ¹ Web distribution only.
All-in-One cartridges: ¹ Based on ISO/IEC 19752