SE2216H Widescreen LCD Monitor

Stylish design for everyday computing.

With the expanded viewing area provided by an improved bezel, the Dell 22 Monitor offers an affordable, sleek design for everyday computing.

  • Stylish design: Enjoy the elegance of thin, glossy bezels, a sturdy base, and easy to use buttons.
  • Video quality: Maximize your entertainment experience with rich and vibrant colours across wide viewing angles in Full HD resolution screen.
  • Reliable and easy to use: Built to comply with the latest environmental and regulatory standards, legacy and future-ready PCs with VGA and HDMI ports. Protected by an Advanced Exchange Service and Warranty.

Manufacturer Part Number
210-AFZX
EAN/UPC
0884116191551,884116191551
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

Display
Diagonally Viewable Size:
54.61 cm
21.5 Inches (21.5-inch wide viewable image size)
Aspect Ratio:
Widescreen (16:9)
Panel Type, Surface:
Vertical alignment, anti glare with hard coat 3H
Optimal resolution:
1920 x 1080 at 60Hz
Active Display Area (H x V):
476.06mm x 267.79mm
18.74" x 10.54"
Contrast Ratio:
3000: 1 (typical), Dynamic Contrast Ratio : 8 Million: 1
Brightness:
250 cd/m2 (typical)
Response Time:
12 ms (gray to gray) Normal Mode
Viewing Angle:
178° vertical / 178° horizontal
Adjustability:
Tilt
Colour Support:
Colour Gamut (typical): 84% (CIE1976), 72% (CIE 1931)4
16.78 Million colours
Pixel Pitch:
0.248mm
Backlight Technology:
LED
Display Type:
Widescreen Flat Panel Display
Display Screen Coating:
Antiglare with hard-coating 3H
Audio Output:
N.A.

Connectivity
1 HDMI connector
1 VGA connector
Features
Security:
Security lock slot (cable lock sold separately)

Flat Panel Mount Interface:
N.A.

Size and Weight
Dimensions (With Stand):
Height:
395.7mm (15.58")
Width: 506.2mm (19.93")
Depth: 179.9mm (7.08")

Dimensions (Without Stand):
Height: 302.7mm (11.92")
Width: 506.2mm (19.93")
Depth: 54.7mm (2.15")

Weight (panel only - for VESA mount):
N.A.
Weight (with packaging):
4.80kg (10.58 lb)

Environmental and Regulatory
Electrical
Voltage Required:
100 to 240 VAC / 50 or 60 Hz ± 3Hz / 1.0 A (typical)
Power Consumption (Operational):
18.2W (Energy Star)
18W (typical) - 24W (maximum)5
Power Consumption Stand by / Sleep:
Less than 0.3W

Environmental
Temperature Range Operating:
0° to 40°C (32° to 104°F)
Temperature Range Non-operating:
Storage : -20° to 60°C (-4° to 140° F)
Shipping : -20° to 60°C (-4° to 140° F)
Humidity Range Operating:
10% to 80% (non-condensing)
Humidity Range Non-operating:
Storage : 5% to 90% (non-condensing)
Shipping : 5% to 90% (non-condensing)
Altitude Operating:
5,000 m (16,404 ft) max
Altitude Non-operating:
12,191 m (40,000 ft) max
Compliance and Standards
ENERGY STAR 6
EPEAT Silver
TCO Certified Displays
RoHS Compliant
Product Safety, EMC and Environmental Datasheets
Dell Regulatory Compliance Home Page
Dell and the Environment
Energy Star
What's in the box
Monitor with stand
Power cable
VGA cable
Drivers and documentation media
Quick setup guide
Safety Information
Service / Support Details
Advanced Exchange Service - 3 years for APJ, EMEA and 1 year for DAO