Bass Generator w/ Remote Subwoofer Level Control

Bass Generator

  • Maximum Bass Control
  • Variable Bass Frequency and Subsonic Filter
  • Variable Bass Spectrum Range and Center Frequency Controls
  • Subwoofer Input
  • Subwoofer Outputs
  • Remote Subwoofer Control and Subsonic Filter Controls
  • PWM High Headroom Power Supply

Manufacturer Part Number
PA300
EAN/UPC
0912202780744,912202780744
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Inputs|Subwoofer
Outputs|Subwoofer
Low Pass Filter|27Hz to63Hz
Maximum Input Voltage|15 V
Maximum Output Voltage|10 V
Frequency Response|10Hz to20kHz, ±1 dB
S/N Ratio > (A-Weighted)|100 dB
Subwoofer Level Control|Yes
Length|9"
Width|2.5"
Height|6.25"