Headrest 7" Screen DVD/CD/USB/MP4/MP3 Player HD Digital Input w/ Remote

Max out your on-the-road entertainment experience with the Planet Audio PH7ACD Universal Headrest Monitor. The adjustable posts make it easy to replace your existing headrest with one that houses a 7" Screen in the pillow. Hook up a laptop or gaming system with the HD Input, pop a movie into the Built-in DVD Player, plug into the USB Port or use the AV Input to connect to external devices for even more options. Built-in speakers allow you to listen to audio or you can plug regular headphones into the Headphone Jack or use wireless IR headphones (headphones not included) to enjoy your own entertainment without distracting others. You can also play the audio through your existing FM radio for everyone to enjoy. Interchangeable leather covers come in grey, black and tan to match your vehicle's interior. Control it all with the Wireless Remote. Enjoy your next road trip with the Planet Audio PH7ACD.

Manufacturer Part Number
PH7ACD
EAN/UPC
0636210105510,636210105510
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

DVD±R/RW Video|Yes
CD±R/RW Audio & Video|Yes
MP4/MP3 through|DVD/CD/USB
Other Formats|VCD, WMA, AVI, JPEG
HD Digital Input|Yes
USB Port|Front panel
A/V Input|2
A/V Output|1
Headphone Output|Yes
Built-in FM Transmitter|Yes
Built-in IR Transmitter|Yes
Wireless Remote Control|Yes
Screen Size|7 "
Resolution|1920x1080
Built-In Speaker|Yes
Interchangeable skin colors|Black, Gray, Tanare included
Headrest Posts Adjustable from|5.32" to7.25"
Length|11"
Width|6"
Height|14.75"