Gauge MECH-LESS Multimedia Player (no CD/DVD)

Ride the waves while enjoying your music with the Planet Audio PGR35B Weatherproof Gauge Mech-Less (No CD/DVD) Digital Media Player. Turn on the Weather Band/AM/FM radio, hook up your Smartphone or MP3 player through the Auxiliary Input or plug into the USB port to charge or play USB-connected devices. Bluetooth technology lets you play and control your favorite music apps like Pandora and Spotify. Change up the sound style with the built-in Preset EQ. With an IPX Rating of 6, state-of-the-art weatherproofing materials and special UV protection coatings, the PGR35B resists corrosion and is protected from the elements. Keep on cruising to your tunes with the Planet Audio PGR35B.

Manufacturer Part Number
PGR35B
EAN/UPC
0636210105466,636210105466
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

MP3 through|USB
Bluetooth Audio Streaming|Yes
Bluetooth Supported Profiles|A2DP, AVRCP
USB Port|Rear Cable
Aux-In|Rear Cable
Pre-Amp Outputs|Front, Rear / Sub
Total Power Output|240Watts <br />(60Watts x4Ch)
Switchable Tuner Frequencies|USA, EUROPE, ASIA, AUST
Tuner Preset|12FM /6AM
Selectable Preset EQ|Yes
Chassis Type|Gauge
Width|3"
Height|3"
Depth|5"