Torque 5150-watt Monoblock Class D Amplifier

Pump out your tunes with the Planet Audio Torque TRQ1.5150D Monoblock Class D Amplifier. This powerful 1-Ohm stable Amplifier features 5150 Watts Max Power with a MOSFET power supply to shift your audio experience up a gear. Customize the sound with Variable Low Pass Crossover, Bass Boost, Subsonic Filter and Switchable Phase Control. Tweak the Bass with the Remote Subwoofer Control. For double the performance and power, strap on another TRQ1.5150D for a total power of 10300 Watts @2-Ohms. Torque Amplifiers are built to last and designed for those who can’t resist cranking it up. Whatever your power and size need, there is a Torque Amplifier to fit the bill. Drive the beat up with the Planet Audio TRQ1.5150D.

Manufacturer Part Number
TRQ1.5150D
EAN/UPC
0636210105411,636210105411
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Extended_Warranty: 5 years (if installed by authorized dealer)
  • VARIABLE_SUBSONIC_FILTER_LOW: 15
  • VARIABLE_SUBSONIC_FILTER_HIGH: 40
  • VARIABLE_LOW_PASS_CROSSOVER_LOW: 50
  • VARIABLE_BASS_BOOST_HIGH: 18
  • VARIABLE_BASS_BOOST: Variable
  • INPUT_GAIN_CONTROL: YES
  • INPUT_SENSITIVITY_SELECTOR: YES
  • SIGNAL_TO_NOISE_RATIO: 78
  • SOFT_TURN_ON_CIRCUIT: YES
  • UNIT_LENGTH: 18.5
  • WATTS_PER_CH: 5150