500W 4 Channel Full Range Class A/B Amplifier

Crank it up on your next adventure with the Planet Audio PSA4CB Class A/B 4-Channel Full Range All-Terrain Amplifier. This 4-Ohm stable Amplifier features 500 Watts Max Power to keep the music as wild as the ride. Hook your smartphone or MP3 Player up through the Auxiliary Input to listen to your playlists. Plug into the USB Port to charge your USB-Connected devices. Bluetooth Audio Streaming lets you play your favorite music apps like Pandora or Spotify. No need for an In-Dash Head Unit to play your music. Control it all with the Inline Multi-Function Remote Control. The PSA4CB Amplifier features weatherproof connectors to prevent corrosion and provide protection against the elements. Drive the beat with the Planet Audio PSA4CB.

Manufacturer Part Number
PSA4CB
EAN/UPC
0636210105442,636210105442
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Amp Topology|Full Range Class A/B
Channel Configuration|4 Channel
Total Power Output|500 Watts
RMS Power @ 4 Ohm|94Watts x4
Speaker Impedance|4 to 8 Ohm
Channel Separation Ohm|103 dB
S/N Ratio (A-Weighted)|90 dB
Frequency Response|20Hz to20kHz±1 dB
RCA Inputs|2 Channel
Pre Amp Outputs|2 Channel
Thermal/Overload/Short Protection|Yes
Length|7.48"
Width|5.22"
Height|1.65"