SLR12 inch Dual Voice Coil (4 Ohm) 2500-watt Subwoofer

12" Subwoofer Dual Voice Coil (4 Ohm) 2500W

  • One 12" Woofer with Dual 4 ohm 2" Copper Voice Coil
  • 2500 Watts MAX 1250 Watts RMS Power Handling
  • 85dB Sensitivity, 36 Hz Resonant Frequency
  • Polypropylene Cone and Rubber Surround
  • Works in 1 CuFt Sealed or 1.3 CuFt Ported enclosure

Manufacturer Part Number
SLR12DVC
EAN/UPC
0791489122122,791489122122
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Subwoofer Size|12"
Peak Power Handling|2500 Watts
RMS Power Handling|1250 Watts
Voice Coil Configuration|Dual
Impedance|4 Ohm
Mounting Diameter|11.25"
Mounting Depth|6.3125"
FS|36 Hz
Qes|0.96
Qms|4.71
Qts|0.8100000000000001
Vas|1.374 CuFt
Xmax (One-Way)|12 mm_
Sensitivity (1W/1m)|85 dB
Recommended Sealed|1 CuFt
Recommended Ported|1.3 CuFt
Port Diameter|4"
Port Length|12"
Port Frequency|45 Hz