GSW10 inch Dual Voice Coil (4 Ohm) 1500-watt Subwoofer

10" Subwoofer Dual Voice Coil (4 Ohm) 1500W

  • One 10" Woofer with Dual 4 ohm 1.5" Copper Voice Coil
  • 1500 Watts MAX 750 Watts RMS Power Handling
  • 83dB Sensitivity, 42.4 Hz Resonant Frequency
  • Polypropylene Cone and Rubber Surround
  • Works in .85 CuFt Sealed enclosure

Manufacturer Part Number
GSW10D
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

MOUNTING_DEPTH: 4.2"
MOUNTING_HOLE_WIDTH:9"
Minimum 0.75" clearance from the rear wall of the enclosure
VOICE_COIL_MATERIAL:  Copper