Single-DIN CD/MP3 Player Bluetooth

Fire up your tunes with the Sound Storm SDC26B Single-DIN CD/MP3 Player. Tune into your favorite AM/FM radio station, listen to a CD/DVD, connect your Smartphone or MP3 Player through the Auxiliary Input or plug into the SD and USB ports for more options. Bluetooth technology lets you play and control your favorite music apps like Spotify and Pandora and make calls hands-free. Choose your sound style with the built-in Preset EQ and control it all with the wireless remote. Take the beat up a notch with the Sound Storm SDC26B.

Manufacturer Part Number
SDC26B
EAN/UPC
0791489122559,791489122559
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CD±R/RW Audio|Yes
MP3 through|CD/USB/SD
Bluetooth Audio Streaming|Yes
Bluetooth Hands-free|Yes
Bluetooth Supported Profiles|A2DP, AVRCP, HSP, HFP
USB Port|Front panel
SD Port|Front panel
Aux-In|Front & Rear
Pre-Amp Outputs|Front & Rear
Total Power Output|200Watts <br />(50Watts x4Ch)
Last Position Memory|Yes
One Bit D/A Convertor|Yes
E.S.P. (Electronic Skip Protection)|Yes
Wireless Remote Control|Yes
Switchable Tuner Frequencies|USA, EUROPE
Tuner Preset|18FM /12AM
Selectable Preset EQ|Yes
ID3-Tag Information|Yes
Clock Display|Yes
Chassis Type|Single-DIN
Width|7.125"
Height|2.125"
Depth|7"