Single-DIN MECH-LESS Multimedia Player (no CD/DVD) Bluetooth

Enter the digital sound world with the Sound Storm ML41B Single-DIN Mech-Less (No CD/DVD) Digital Media Receiver. Hook your Smartphone or MP3 Player up with the Auxiliary Input, turn on the FM radio or plug into the USB and SD ports to pump out your own personal playlists. Bluetooth technology lets you play and control music apps like Pandora and Spotify and make calls hands-free. Control it all with the wireless remote. Embrace digital sound with the Sound Storm ML41B.

Manufacturer Part Number
ML41B
EAN/UPC
0791489122566,791489122566
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

MP3 through|USB/SD
Other Formats|MP3, WMA, MP4, JPEG
Bluetooth Audio Streaming|Yes
Bluetooth Hands-free|Yes
Bluetooth Supported Profiles|A2DP, HFP
USB Port|Front panel
SD Port|Front panel
Aux-In|Front panel
Pre-Amp Outputs|Front
Total Power Output|160Watts <br />(40Watts x4Ch)
Last Position Memory|Yes
Wireless Remote Control|Yes
Switchable Tuner Frequencies|USA
Tuner Preset|18FM /AM
Selectable Preset EQ|Yes
Clock Display|Yes
Chassis Type|Single-DIN
Width|7.125"
Height|2.125"
Depth|4.7"