FORCE 4000W Monoblock, Class D Amplifier

Get power and high quality sound with the Sound Storm Force FR4000.1 Monoblock Class D Amplifier. This powerful 1-Ohm stable Amplifier features 4000 Watts Max Power with a MOSFET power supply to pump out your tunes. Customize the sound with the Variable Low Pass Crossover, Bass Boost and Subsonic Filter. Max out your Bass with the Remote Subwoofer Control. For double the performance and power, strap on another FR4000.1 for a total power of 8000 Watts @2-Ohms. The Force Amplifier Series has long stood as the ideal combination of quality, power and value, proving you don’t need to break the bank to sound like a million bucks. Put your music in high gear with the Sound Storm FR4000.1.

Manufacturer Part Number
FR4000.1
EAN/UPC
0791489123129,791489123129
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Amp Topology|Monoblock, Class D
Channel Configuration|1 Channel
Power Supply Type|MOSFET Power Supply
Total Power Output|4000 Watts
Peak Power @ 1 ohm|4000Watts x1
Peak Power @ 2 ohm|4000Watts x1
RMS Power @ 4 ohm|1500Watts x1
Strapped Power bridged @ 2 ohm|8000 Watts
Speaker Impedance|2 to 8 ohm
T.H.D. (Total Harmonic Distortion)|0.01 %
S/N Ratio (A-Weighted)|102 dB
Frequency Response|9Hz to50kHz±1 dB
RCA Inputs|2 Channel
Pre Amp Outputs|2 Channel
Low Pass Filter|35Hz to160Hz
Subsonic Filter|15Hz to40Hz
Bass Boost|Variable0to18dB
Phase Control|0to180°
Subwoofer Level Control|Yes
Input Sensitivity Switch|Yes
Strappable|Yes
Thermal/Overload/Short Protection|Yes
Length|13.375"
Width|9.688000000000001"
Height|2.375"