Get high quality sound with the Sound Storm Force FR1500.1 Monoblock Class A/B Amplifier. This 2-Ohm stable Amplifier features 1500 Watts Max Power with a MOSFET power supply to pump out your tunes. Customize the sound with the Variable Low Pass Crossover and Switchable Bass Boost. Max out your Bass with the Remote Subwoofer Control. The Force Amplifier Series has long stood as the ideal combination of quality, power and value, proving you don’t need to break the bank to sound like a million bucks. Put your music in high gear with the Sound Storm FR1500.1.
Note:
Amp Topology|Monoblock, Class A/B
Channel Configuration|1 Channel
Power Supply Type|MOSFET Power Supply
Total Power Output|1500 Watts
Peak Power @ 2 ohm|1500Watts x1
RMS Power @ 4 ohm|563Watts x1
Speaker Impedance|2 to 8 ohm
T.H.D. (Total Harmonic Distortion)|0.01 %
S/N Ratio (A-Weighted)|102 dB
Frequency Response|9Hz to50kHz±1 dB
RCA Inputs|2 Channel
High Level Inputs|Yes
Low Pass Filter|35Hz to160Hz
Bass Boost|Switchable0or18dB
Subwoofer Level Control|Yes
Input Sensitivity Switch|Yes
Thermal/Overload/Short Protection|Yes
Length|9.0625"
Width|9.688000000000001"
Height|2.375"