EVO 2000W 4 Channel Full Range, Class A/B Amplifier

Get crystal clear sound with the Sound Storm EVO2000.4 4-Channel Class A/B Full Range Amplifier. This 2-Ohm stable Amplifier features 2000 Watts Max Power with a MOSFET power supply to rock your tunes. Customize the sound with the Variable Low and High Pass Crossover and Bass Boost. Maximize your Bass with the Remote Subwoofer Control. Bridge Channels for even more power and flexibility. The Evo Series offers visually and sonically stunning Amplifiers built to deliver outstanding performance and immense power for incredible fidelity and flexibility. Shift your music up a gear with the Sound Storm EVO2000.4.

Manufacturer Part Number
EVO2000.4
EAN/UPC
0791489120562,791489120562
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Amp Topology|Full Range, Class A/B
Channel Configuration|4/3/2 Channel
Power Supply Type|MOSFET Power Supply
Total Power Output|2000 Watts
Peak Power @ 2 ohm|500Watts x4
Bridged Power @ 4 ohm|1000Watts x2
RMS Power @ 4 ohm|188Watts x4
Speaker Impedance|2 to 8 ohm
T.H.D. (Total Harmonic Distortion)|0.01 %
Channel Separation ≥|90 dB
S/N Ratio (A-Weighted)|103 dB
Frequency Response|9Hz to50kHz±1 dB
RCA Inputs|4 Channel
High Level Inputs|Yes
Low Pass Filter|45Hz to90Hz
High-Pass Filter|Variable65HzHz to1200Hz
Bass Boost|Variable0to18dB
Subwoofer Level Control|Yes
Input Sensitivity Switch|Yes
Thermal/Overload/Short Protection|Yes
Length|15.2"
Width|10"
Height|2.3"