EVOLUTION 400W 4 Channel Full Range, Class A/B Amplifier

Get your mobile audio system pumping with the Sound Storm Evolution EV400.4 Class A/B 4-Channel Full Range Amplifier. This 2-Ohm stable Amplifier features 400 Watts Max Power and Fixed Low and High Pass Crossover to rock your vehicle. With clean lines and simple, subtle styling, Evolution Amplifiers offer big performance and mobile audio excellence. Enjoy power and stability with the Sound Storm EV400.4.

Manufacturer Part Number
EV400.4
EAN/UPC
0791489121965,791489121965
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Amp Topology|Full Range, Class A/B
Channel Configuration|4 Channel
Total Power Output|400 Watts
Peak Power @ 2 ohm|100Watts x4
RMS Power @ 4 ohm|38Watts x4
Speaker Impedance|2 to 8 ohm
T.H.D. (Total Harmonic Distortion)|0.01 %
Channel Separation ≥|60 dB
S/N Ratio (A-Weighted)|90 dB
Frequency Response|12Hz to22kHz±1 dB
RCA Inputs|4 Channel
High Level Inputs|Yes
Low Pass Filter|Hz to120Hz
High-Pass Filter|FixedHz200Hz
Thermal/Overload/Short Protection|Yes
Length|7.5"
Width|9"
Height|1.75"