USB 3.1 GEN 1 Type-C to Type-A Adapter Cable - M/F

SIIG USB 3.1 GEN 1 Type-C to Type-A Adapter Cable - M/F converts a USB 3.1 Type-C port to a Type-A port. It supports data transfer rate of up to 5Gbps and is made with premium quality materials to ensure ultimate performance. This high quality adapter cable instantly enables your USB Type-C desktop, laptop or tablet computer to work with a wide variety of USB Type-A peripherals such as mice, keyboards, storage devices for optimal system performance.

Manufacturer Part Number
CB-US0J12-S1
EAN/UPC
0662774023724,662774023724
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Product:
    • Cable length: 5.9" (150±10mm)
    • Weight: 0.04 lbs
    • Color: Black
    • Housing: Plastic
  • Connector:
    • 1x USB 3.1, Type-C, Male
    • 1x 9-pin, USB Type-A, Female
    • Nickel plated
    • Interface: SuperSpeed USB 3.1 Gen 1 , 5Gbps
  • Environmental conditions:
    • Operating temperature: 32 to 113 degrees F
    • Storage temperature: 14 to 149 degrees F
    • Relative humidity: 0% to 90% RH (non-condensing)
  • Certifications/Standards:  FCC, CE, RoHS
  • Warranty: 2 years limited
  • Country of origin: China