Maintenance Bypass MBP15A6

The CyberPower Maintenance Bypass PDU model MBP15A6 is designed to allow seamless transfer of an electrical load from UPS power to utility power for connected equipment. This allows connected equipment to operate seamlessly when performing maintenance, replacing batteries, or installing a new UPS. Set the unit to bypass, perform the updates and return it to normal when done.

A 6ft AC cord is connected to utility power; a 3ft AC cord is connected to the output power of the UPS; the UPS draws input power from the MBP via a NEMA 5-15R. When the switch on the front of the MBP15A6 is turned, the power the MBP supplies to connected devices moves from one power source to another with the LED indicating which source is currently active. With a 1U form factor and included mounting hardware, it can fit in a server rack or be mounted to a UPS for a tower configuration.

A 3-year warranty ensures that this manual bypass switch is free of defects in design, assembly, material or workmanship.

Manufacturer Part Number
MBP15A6
EAN/UPC
0649532614592,649532614592
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Information:  
Input Voltage Range: 100-125VAC
Input Current (Derated): 12A
Utility Input Plug type: NEMA 5-15P
UPS Input Plug Type: NEMA 5-15P
UPS Output Plug Type: NEMA 5-15R
Receptables: 5-15R
Total Receptacles: 6
Status Indicators:Active Power Sources

Physical Characteristics:  
Form Factor: 1U Rack mount
Dimensions: 2" x 17" x 3"
Weight: 3.5
Utility Input Cord Length: 6ft
UPS Input Cord Length: 3ft
 
Miscellaneous:  
Package Contents: User's Manual, Registration card, Rackmount brackets (2), M4X8L screws (4), M5X12L screws (4)

Environmental:  
Operating Temperature: 32℉ to 104℉ ( 0℃ to 40℃)
Operating Relative Humidity: 0 to 90% Non-Condensing
  
Certifications: UL1778, cUL, RoHS

Warranty:  
Standard Warranty: 3 years