16GB Porsche USB 3.0 Flash Drive

Secure, Slim Steel
LaCie and Porsche Design worked together to combine speed, design, and technology to create a USB key that is as beautiful as it is functional. The LaCie Porsche Design USB Key is constructed with solid steel, meaning the compact design doesn't sacrifice strength. Slim size, steel strength.

Porsche Design Form, LaCie Function
LaCie first partnered with Porsche Design in 2003 to produce one of the most iconic and enduringly popular external hard drives on the market. The luxury brand and the leading technology company complement each other. Technical influence from LaCie meets the exclusive and timeless shape presented by Porsche Design.

Go Faster with USB 3.0
The LaCie Porsche Design Key's USB 3.0 interface delivers speeds up to 95 MB/s. That means much faster file transfers compared with USB 2.0 keys. And best of all, since USB 3.0 is backwards compatible with USB 2.0, there's never any worry about connectivity.

Software Protection
Thanks to LaCie Private-Public software, the Porsche Design USB Key is as secure on the inside as it is on the outside. It protects your data with ultra-secure AES 256-bit encryption technology. It lets you easily create a password-protected area on the key to securely store all of your confidential data.

Manufacturer Part Number
LAC9000500
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity: 16GB

Interface: USB 3.0 (USB 2.0 compatible)

Interface Transfer Rate:

  • USB 3.0: 5 Gb/s
  • USB 2.0: 480 Mb/s
Software Suite for Download:
  • LaCie Private-Public (protect data with AES 256-bit encryption)
  • LaCie Genie® Timeline (backup for Windows®)
  • Intego® Backup Assistant (backup for Mac®)
Dimensions (W x D x H): 53 x 12 x 4mm / 2.1 x 0.5 x 0.15 in.

Weight:
8 g /0.3 oz.

System Requirements:

  • Computer with a USB 3.0 or USB 2.0 port
  • Latest version of Windows 7, Windows 8 / Mac OS X 10.5 (Mac Intel® only for LaCie Private-Public software) or later
Box Content: LaCie Porsche Design USB Key