H170-PRO Desktop Motherboard

Intel CPU and chipset features

Intel® H170 Express Chipset

Intel® H170 Express is a single-chipset design that supports 6th-generation Intel LGA1151 Core™ i7 / Core i5 / Core i3 / Pentium® / Celeron® processors. It provides improved performance by utilizing serial point-to-point links, allowing increased bandwidth and stability. Additionally, H170 provides a maximum eight USB 3.0 ports, six SATA 6Gbit/s ports, 32Gbit/s M.2 and PCIe 3.0 lane speed support for faster data retrieval. Intel H170 Express also supports integrated-graphics (iGPU) functions, so you'll enjoy the very latest Intel integrated graphics performance.

Ready for 6th-generation Intel LGA1151 Core i7/Core i5/Core i3/Pentium/Celeron processors

This motherboard supports 6th-generation Intel Core i7/i5/i3/Pentium/Celeron processors in the LGA1151 package, with graphics, memory and PCI Express controllers integrated to support onboard graphics output with dedicated chipsets, two-channel (4-DIMM) DDR4 memory and 16 PCI Express 3.0/2.0 lanes for great graphics performance.

Intel® SBA support

Intel® SBA (Small Business Advantage) is a combination of hardware and software that provides unique security and productivity capabilities designed for small businesses. Intel® SBA requires MEI drivers (AMT host software kit) be installed. 

Platform requirements:
Windows® 7 (32/64-bit) / 8.1 (64-bit) / 10 (64-bit) 
PCH with 6th-generation Intel® Core™ processor (100 Series platforms) with 6.5MB Intel® Management Engine (ME) 11.0 firmware installed 

CPU and chipset requirements:
Intel® Core™ i3/i5/i7 with one of these chipsets: B150, H170, Q170 
The Intel® Management Engine software kit must be installed (the Local Manageability Service and the Intel ® Management Engine Interface must be installed and running.) 

Manufacturer Part Number
H170-PRO
EAN/UPC
0889349114452,889349114452
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • CPU

    Intel® Socket 1151 for 6th Generation Core™ i7/Core™ i5/Core™ i3/Pentium®/Celeron® Processors 
    Supports Intel® 14 nm CPU
    Supports Intel® Turbo Boost Technology 2.0 
    * The Intel® Turbo Boost Technology 2.0 support depends on the CPU types.
    * Refer to www.asus.com for CPU support list

  • Chipset

    Intel® H170

  • Memory

    4 x DIMM, Max. 64GB, DDR4 2133 MHz Non-ECC, Un-buffered Memory 
    Supports Intel® Extreme Memory Profile (XMP)
    * Hyper DIMM support is subject to the physical characteristics of individual CPUs. 
    * Refer to www.asus.com for the Memory QVL (Qualified Vendors Lists).
    * The maximum memory frequency supported varies by processor.
    * Due to Intel® chipset limitation, DDR4 2133 MHz and higher memory modules on XMP mode will run at the maximum transfer rate of DDR4 2133 Mhz.

  • Graphic

    Integrated Graphics Processor- Intel® HD Graphics support 
    Multi-VGA output support : HDMI/DVI-D/RGB ports 
    - Supports HDMI with max. resolution 4096 x 2160 @ 24 Hz / 2560 x 1600 @ 60 Hz
    - Supports DVI-D with max. resolution 1920 x 1200 @ 60 Hz
    - Supports RGB with max. resolution 1920 x 1200 @ 60 Hz
    Maximum shared memory of 1024 MB
    Supports Intel® InTru™ 3D, Quick Sync Video, Clear Video HD Technology, Insider™
    Supports up to 3 displays simultaneously

  • Multi-GPU Support

    Supports AMD Quad-GPU CrossFireX™ Technology

  • Expansion Slots

    1 x PCIe 3.0/2.0 x16 (x16 mode, gray) 
    1 x PCIe 3.0/2.0 x16 (max at x4 mode, black) 
    2 x PCIe 3.0/2.0 x1 
    2 x PCI

  • Storage

    Intel® H170 chipset : 
    1 x M.2 Socket 3, , with M key, type 2242/2260/2280 storage devices support (both SATA & PCIE mode)
    1 x SATA Express port, gray, Compatible with 2 x SATA 6.0 Gb/s ports
    6 x SATA 6Gb/s port(s), gray
    Support Raid 0, 1, 5, 10
    Supports Intel® Smart Response Technology*1

  • LAN

    Realtek® RTL8111H, 1 x Gigabit LAN Controller(s)

  • Audio

    Realtek® ALC887 8-Channel High Definition Audio CODEC *2
    - Supports : Jack-detection, Front Panel Jack-retasking
    Audio Feature :
    - Audio Shielding: Ensures precision analog/digital separation and greatly reduced multi-lateral interference
    - Dedicated audio PCB layers: Separate layers for left and right channels to guard the quality of the sensitive audio signals
    - Premium Japanese-made audio capacitors: Provide warm, natural and immersive sound with exceptional clarity and fidelity

  • USB Ports

    Intel® H170 chipset : 
    1 x USB 5Gb/s port(s) port(s) (1 at back panel, , Type-C, Reversible, Support 3A power output)
    Intel® H170 chipset : 
    6 x USB 3.0/2.0 port(s) (2 at back panel, blue, Type-A, 4 at mid-board)
    Intel® H170 chipset : 
    6 x USB 2.0/1.1 port(s) (2 at back panel, , Type-A, 4 at mid-board)

  • Special Features

    ASUS 5X Protection II :
    - ASUS LANGuard - 2.5X higher surge tolerance
    - ASUS Overvoltage Protection - World-class circuit-protecting power design
    - ASUS DIGI+ VRM - 7 Phase digital power design
    - ASUS DRAM Overcurrent Protection - Prevents damage from short circuits
    - ASUS Stainless-Steel Back I/O - 3X corrosion-resistance for greater durability
    ASUS EPU :
    - EPU 
    ASUS Exclusive Features :
    - GPU Boost *3
    - AI Suite 3
    - Ai Charger 
    - M.2 & SATA Express
    - Anti-Surge
    - Low EMI Solution
    - USB 3.0 Boost
    - Disk Unlocker
    - Mobo Connect
    - PC Cleaner
    ASUS Quiet Thermal Solution :
    - Stylish Fanless Design Heat-sink solution & MOS Heatsink 
    - ASUS Fan Xpert 3
    ASUS EZ DIY :
    - ASUS CrashFree BIOS 3 
    - ASUS EZ Flash 3 
    - ASUS UEFI BIOS EZ Mode
    - Push Notice
    ASUS Q-Design :
    - ASUS Q-Slot
    - ASUS Q-DIMM 
    Media Streamer

  • Operating System Support

    Windows® 10 , 64bit
    Windows® 8.1 , 64bit
    Windows® 7 , 32bit/64bit *4

  • Back I/O Ports

    1 x PS/2 keyboard (purple)
    1 x PS/2 mouse (green)
    1 x DVI-D
    1 x D-Sub
    1 x HDMI
    1 x LAN (RJ45) port(s)
    1 x USB 5Gb/s port(s) Type-C ( support 3A power output ) 
    2 x USB 3.0 (blue) Type-A 
    2 x USB 2.0 
    3 x Audio jack(s)

  • Internal I/O Ports

    2 x USB 3.0 connector(s) support(s) additional 4 USB 3.0 port(s) (19-pin)
    2 x USB 2.0 connector(s) support(s) additional 4 USB 2.0 port(s)
    1 x SATA Express connector: gray, Compatible with 2 x SATA 6.0 Gb/s ports
    1 x M.2 Socket 3 for M Key, type 2242/2260/2280 devices
    1 x COM port(s) connector(s)
    6 x SATA 6Gb/s connector(s)
    1 x CPU Fan connector(s) (1 x 4 -pin)
    2 x Chassis Fan connector(s) (2 x 4 -pin)
    1 x S/PDIF out header(s)
    1 x 24-pin EATX Power connector(s)
    1 x 8-pin ATX 12V Power connector(s)
    1 x Front panel audio connector(s) (AAFP)
    1 x System panel(s) 
    1 x Clear CMOS jumper(s)
    1 x 14-1 pin TPM connector

  • Accessories

    User's manual
    I/O Shield
    2 x SATA 6Gb/s cable(s)
    1 x M.2 Screw Package
    1 x Supporting DVD

  • BIOS

    128 Mb Flash ROM, UEFI AMI BIOS, PnP, DMI3.0, WfM2.0, SM BIOS 3.0 ACPI 5.0, Multi-language BIOS, ASUS EZ Flash 3, CrashFree BIOS 3, F11 EZ Tuning Wizard, F6 Qfan Control, F3 My Favorites, Quick Note, Last Modified log, F12 PrintScreen, and ASUS DRAM SPD (Serial Presence Detect) memory information

  • Manageability

    WfM 2.0, DMI 3.0, WOL by PME, PXE

  • Support Disc

    Drivers
    ASUS Utilities
    ASUS EZ Update 
    Anti-virus software (OEM version)

  • Form Factor

    ATX Form Factor 
    12 inch x 8.8 inch ( 30.5 cm x 22.4 cm )

  • Note

    *1: These functions will work depending on the CPU installed.
    *2: Use a chassis with HD audio module in the front panel to support an 8-channel audio output.
    *3: The function supported varies by processor.
    *4: Please refer to ASUS website and download “Windows® 7 installation guide” and “ASUS EZ installer” to install Windows® 7.