Intel CPU and chipset features
Intel® H170 Express Chipset
Intel® H170 Express is a single-chipset design that supports 6th-generation Intel LGA1151 Core™ i7 / Core i5 / Core i3 / Pentium® / Celeron® processors. It provides improved performance by utilizing serial point-to-point links, allowing increased bandwidth and stability. Additionally, H170 provides a maximum eight USB 3.0 ports, six SATA 6Gbit/s ports, 32Gbit/s M.2 and PCIe 3.0 lane speed support for faster data retrieval. Intel H170 Express also supports integrated-graphics (iGPU) functions, so you'll enjoy the very latest Intel integrated graphics performance.
Ready for 6th-generation Intel LGA1151 Core i7/Core i5/Core i3/Pentium/Celeron processors
This motherboard supports 6th-generation Intel Core i7/i5/i3/Pentium/Celeron processors in the LGA1151 package, with graphics, memory and PCI Express controllers integrated to support onboard graphics output with dedicated chipsets, two-channel (2-DIMM) DDR3L memory and 16 PCI Express 3.0/2.0 lanes for great graphics performance.
Note:
Intel® for 6th Generation Core™ i7/Core™ i5/Core™ i3/Pentium®/Celeron® Processors
Supports Intel® 14 nm CPU
Supports Intel® Turbo Boost Technology 2.0
* The Intel® Turbo Boost Technology 2.0 support depends on the CPU types.
* Refer to www.asus.com for CPU support list
Intel® H170
2 x DIMM, Max. 32GB, DDR3 1866(O.C.)/1600/1333 MHz Non-ECC, Un-buffered Memory
Supports Intel® Extreme Memory Profile (XMP)
* Hyper DIMM support is subject to the physical characteristics of individual CPUs.
* Refer to www.asus.com for the Memory QVL (Qualified Vendors Lists).
* To prevent system instability, either install DDR3L DIMMs or DDR3 DIMMs with voltage lower than 1.5V.
Integrated Graphics Processor- Intel® HD Graphics support
Multi-VGA output support : HDMI/DVI-D/RGB/DisplayPort ports
- Supports HDMI with max. resolution 4096 x 2160 @ 24 Hz / 2560 x 1600 @ 60 Hz
- Supports DVI-D with max. resolution 1920 x 1200 @ 60 Hz
- Supports RGB with max. resolution 1920 x 1200 @ 60 Hz
- Supports DisplayPort with max. resolution 4096 x 2304 @ 60 Hz
Maximum shared memory of 1024 MB
Supports Intel® InTru™ 3D, Quick Sync Video, Clear Video HD Technology, Insider™
Supports up to 3 displays simultaneously
1 x PCIe 3.0/2.0 x16
Intel® H170 chipset :
1 x SATA Express port, , Compatible with 2 x SATA 6.0 Gb/s ports
1 x M.2 Socket 3, with M key, type 2242/2260/2280 storage devices support (both SATA & PCIE mode)
4 x SATA 6Gb/s port(s)
Intel® I219V, 1 x Gigabit LAN Controller(s)
Wi-Fi 802.11 a/b/g/n/ac
Supports dual band frequency 2.4/5 GHz
Support ASUS Wi-Fi Go! Utility
Bluetooth V4.0
Realtek® ALC887 7.1-Channel High Definition Audio CODEC *1
- Supports : Jack-detection, Front Panel Jack-retasking
Intel® H170 chipset :
8 x USB 3.0/2.0 port(s) (6 at back panel, blue, 2 at mid-board)
Intel® H170 chipset :
4 x USB 2.0/1.1 port(s) (4 at mid-board)
ASUS 5X Protection II :
- ASUS LANGuard - 2.5X higher surge tolerance
- ASUS Overvoltage Protection - World-class circuit-protecting power design
- ASUS DIGI+ VRM - 6 Phase digital power design
- ASUS DRAM Overcurrent Protection - Prevents damage from short circuits
- ASUS Stainless-Steel Back I/O - 3X corrosion-resistance for greater durability
- ASUS ESD Guards - Electrostatic discharge protection
ASUS EPU :
ASUS Exclusive Features :
- AI Suite 3
- Ai Charger
- Anti-Surge
- USB 3.0 Boost
- Disk Unlocker
ASUS Quiet Thermal Solution :
- Stylish Fanless Design Heat-sink solution
- ASUS Fan Xpert 2+
ASUS EZ DIY :
- ASUS CrashFree BIOS 3
- ASUS EZ Flash 3
- ASUS UEFI BIOS EZ Mode
- Push Notice
ASUS Q-Design :
- ASUS Q-DIMM
Media Streamer
Windows® 10 , 64bit
Windows® 8.1 , 64bit
Windows® 7 , 32bit/64bit *2
1 x PS/2 keyboard/mouse combo port(s)
1 x DVI-D
1 x D-Sub
1 x DisplayPort
1 x HDMI
1 x LAN (RJ45) port(s)
6 x USB 3.0 (blue)
1 x Optical S/PDIF out
3 x Audio jack(s)
1 x ASUS Wi-Fi GO! module (Wi-Fi 802.11 a/b/g/n/ac and Bluetooth v4.0
1 x USB 3.0 connector(s) support(s) additional 2 USB 3.0 port(s) (19-pin, blue)
2 x USB 2.0 connector(s) support(s) additional 4 USB 2.0 port(s)
1 x SATA Express connector: , Compatible with 2 x SATA 6.0 Gb/s ports
1 x M.2 Socket 3 with M Key design, type 2242/2260/2280/22110 storage devices support (Supports both SATA & PCIE SSD)
1 x COM port(s) connector(s)
4 x SATA 6Gb/s connector(s)
1 x CPU Fan connector(s) (1 x 4 -pin)
2 x Chassis Fan connector(s) (2 x 4 -pin)
1 x 24-pin EATX Power connector(s)
1 x 4-pin ATX 12V Power connector(s)
1 x Front panel audio connector(s) (AAFP)
1 x Internal speaker connector(s)
1 x System panel(s)
1 x Clear CMOS jumper(s)
1 x 14-1 pin TPM connector
User's manual
I/O Shield
2 x SATA 6Gb/s cable(s)
1 x Supporting DVD
1 x ASUS 2T2R dual band Wi-Fi moving antennas (Wi-Fi 802.11a/b/g/n/ac compliant)
128 Mb Flash ROM, UEFI AMI BIOS, PnP, DMI3.0, WfM2.0, SM BIOS 3.0 ACPI 5.0, Multi-language BIOS,
ASUS EZ Flash 3, CrashFree BIOS 3, F6 Qfan Control, F3 My Favorites, Quick Note, Last Modified log, F12 PrintScreen, and ASUS DRAM SPD (Serial Presence Detect) memory information
WfM 2.0, DMI 3.0, WOL by PME, PXE
Drivers
ASUS Utilities
ASUS EZ Update
Anti-virus software (OEM version)
Mini ITX Form Factor
6.7 inch x 6.7 inch ( 17 cm x 17 cm )
*1: Use a chassis with HD audio module in the front panel to support an 8-channel audio output.
*2: Please refer to ASUS website and download “Windows® 7 installation guide” and “ASUS EZ installer” to install Windows® 7.