H110M-A D3 Desktop Motherboard

Intel CPU and chipset features

Intel® H110 Express Chipset

Intel® Express chipset is a single-chipset design that supports 6th-generation Intel LGA1151 Core™ i7/Core i5/Core i3/Pentium®/Celeron® processors. It provides improved performance by utilizing serial point-to-point links, allowing increased bandwidth and stability. It natively supports up to four USB 3.0 ports for up to ten times faster transfer than USB 2.0. Moreover, Intel® H110 Express chipset also supports iGPU functions, letting users enjoy the latest Intel integrated graphics performance.

Ready for 6th-generation Intel LGA1151 Core i7/Core i5/Core i3/Pentium/Celeron processors

This motherboard supports 6th-generation Intel Core i7/i5/i3/Pentium/Celeron processors in the LGA1151 package, with graphics, memory and PCI Express controllers integrated to support onboard graphics output with dedicated chipsets, dual-channel (2-DIMM) DDR3L memory and 16 PCI Express 3.0/2.0 lanes for great graphics performance. 

Manufacturer Part Number
H110M-A D3
EAN/UPC
0889349155073,889349155073
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • CPU

    Intel® Socket 1151 for 6th Generation Core™ i7/Core™ i5/Core™ i3/Pentium®/Celeron® Processors 
    Supports Intel® 14 nm CPU
    Supports Intel® Turbo Boost Technology 2.0 
    * The Intel® Turbo Boost Technology 2.0 support depends on the CPU types.
    * Refer to www.asus.com for CPU support list

  • Chipset

    Intel® H110

  • Memory

    2 x DIMM, Max. 32GB, DDR3 1866(O.C.)/1600/1333 MHz Non-ECC, Un-buffered Memory 
    Supports Intel® Extreme Memory Profile (XMP)
    * Hyper DIMM support is subject to the physical characteristics of individual CPUs. 
    * Refer to www.asus.com for the Memory QVL (Qualified Vendors Lists).
    * The maximum memory frequency supported varies by processor.

  • Graphic

    Integrated Graphics Processor- Intel® HD Graphics support 
    Multi-VGA output support : HDMI/DVI-D/RGB ports 
    - Supports HDMI with max. resolution 4096 x 2160 @ 24 Hz / 2560 x 1600 @ 60 Hz
    - Supports DVI-D with max. resolution 1920 x 1200 @ 60 Hz
    - Supports RGB with max. resolution 1920 x 1200 @ 60 Hz
    Maximum shared memory of 1024 MB
    Supports Intel® InTru™ 3D, Quick Sync Video, Clear Video HD Technology, Insider™
    Supports up to 2 displays simultaneously

  • Expansion Slots

    1 x PCIe 3.0/2.0 x1 (x16 mode) 
    2 x PCIe 2.0 x1

  • Storage

    Intel® H110 Chipset : 
    4 x SATA 6Gb/s port(s), gray, 
    Intel® Rapid Storage Technology supports*1

  • LAN

    Realtek® RTL8111H, 1 x Gigabit LAN Controller(s)

  • Audio

    Realtek® ALC887-VD2 8-Channel High Definition Audio CODEC *2
    - Supports : Jack-detection, Front Panel Jack-retasking
    Audio Feature :
    - LED-illuminated design - Brighten up your build with the gorgeous illuminated audio trace path.
    - Audio Shielding: Ensures precision analog/digital separation and greatly reduced multi-lateral interference
    - Dedicated audio PCB layers: Separate layers for left and right channels to guard the quality of the sensitive audio signals
    - Premium Japanese-made audio capacitors: Provide warm, natural and immersive sound with exceptional clarity and fidelity

  • USB Ports

    Intel® H110 chipset : 
    4 x USB 3.0/2.0 port(s) (2 at back panel, blue, 2 at mid-board)
    Intel® H110 chipset : 
    6 x USB 2.0/1.1 port(s) (4 at back panel, black, 2 at mid-board)

  • Special Features

    ASUS 5X Protection II :
    - ASUS LANGuard - 2.5X higher surge tolerance
    - ASUS Overvoltage Protection - World-class circuit-protecting power design
    - ASUS DIGI+ VRM - 6 Phase digital power design
    - ASUS DRAM Overcurrent Protection - Prevents damage from short circuits
    - ASUS Stainless-Steel Back I/O - 3X corrosion-resistance for greater durability
    ASUS EPU :
    - EPU 
    ASUS Exclusive Features :
    - AI Suite 3
    - Ai Charger 
    - Anti-Surge
    - Low EMI Solution
    - ESD Guards
    - USB 3.0 Boost
    - Mobo Connect
    - PC Cleaner
    Remote Entertainment
    - Media Streamer
    ASUS Quiet Thermal Solution :
    - Stylish Fanless Design Heat-sink solution
    - ASUS Fan Xpert 
    ASUS EZ DIY :
    - ASUS CrashFree BIOS 3 
    - ASUS EZ Flash 3 
    - ASUS UEFI BIOS EZ Mode
    - Push Notice
    ASUS Q-Design :
    - ASUS Q-Slot
    - ASUS Q-DIMM

  • Operating System Support

    Windows® 10 , 64bit
    Windows® 8.1 , 64bit
    Windows® 7 , 32bit/64bit *3

  • Back I/O Ports

    1 x PS/2 keyboard (purple)
    1 x PS/2 mouse (green)
    1 x DVI-D
    1 x D-Sub
    1 x HDMI
    1 x LAN (RJ45) port(s)
    2 x USB 3.0 (blue) 
    4 x USB 2.0 
    3 x Audio jack(s)

  • Internal I/O Ports

    1 x USB 3.0 connector(s) support(s) additional 2 USB 3.0 port(s) (19-pin)
    1 x USB 2.0 connector(s) support(s) additional 2 USB 2.0 port(s)
    1 x COM port(s) connector(s)
    4 x SATA 6Gb/s connector(s)
    1 x CPU Fan connector(s) (1 x 4 -pin)
    1 x Chassis Fan connector(s) (1 x 4 -pin)
    1 x S/PDIF out header(s)
    1 x 24-pin EATX Power connector(s)
    1 x 4-pin ATX 12V Power connector(s)
    1 x Front panel audio connector(s) (AAFP)
    1 x System panel(s) 
    1 x Clear CMOS jumper(s)

  • Accessories

    User's manual
    I/O Shield
    2 x SATA 6Gb/s cable(s)
    1 x Supporting DVD

  • BIOS

    128 Mb Flash ROM, UEFI AMI BIOS, PnP, DMI2.0, WfM2.0, SM BIOS 3.0 ACPI 5.0, Multi-language BIOS, 
    ASUS EZ Flash 3, CrashFree BIOS 3, F11 EZ Tuning Wizard, F6 Qfan Control, F3 My Favorites, Quick Note, Last Modified log, F12 PrintScreen, and ASUS DRAM SPD (Serial Presence Detect) memory information

  • Manageability

    WfM 2.0, DMI 2.0, WOL by PME, PXE

  • Support Disc

    Drivers
    ASUS Utilities
    ASUS EZ Update 
    Anti-virus software (OEM version)

  • Form Factor

    uATX Form Factor 
    8.9 inch x 7.3 inch ( 22.62 cm x 18.55 cm )

  • Note

    *1: These functions will work depending on the CPU installed.
    *2: Use a chassis with HD audio module in the front panel to support an 8-channel audio output.
    *3: Please refer to ASUS website and download “Windows® 7 installation guide” and “ASUS EZ installer” to install Windows® 7.