45W AC Wall Adapter(UL)

Get power when and where you need it. Keep one in the office, one at home, and another in your carrying case for convenient access to power. Just plug it into an available outlet to deliver AC power to the compatible Lenovo NBs listed below and to recharge the system battery. Lenovo AC adapters are compact, energy efficient and backed by a 1 year warranty. B50-10
Ideapad 100-14IBY(Nano 14)
Ideapad 100-15IBY(Nano 15)stable, adequate and reliable power supplying

Manufacturer Part Number
GX20K11838
EAN/UPC
0889800612220,889800612220
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Part number

GX20K11838

Other Information

Yoga 710 11”/14”/15”; Flex 4-1435(#80SC); Flex 4-1470(#80SA); Flex 4-1570(#80SB); Flex 4-1130(#80U3); Miix 510; IdeaPad 100s 14”; IdeaPad 110 14”/15”/17’ IdeaPad 100 14”/15”; IdeaPad 310 14”/15”; IdeaPad 710s 13”; IdeaPad 310s 11”/15”; IdeaPad 110s 11”;

Ship Group

Lenovo 45W Wall Mount AC Adapter Manual

Agency Approvals & Certifications

GOST,TUV,GS,PSB,C-Tick,CCC (China),CUL,BSMI,CB,CE,FCC,ENEC,VCCI,MIC(Japan),SABS,SASO

Maximum Operating Humidity

80

Maximum Operating Humidity Units

%

Minimum Operating Humidity

8

Minimum Operating Humidity Units

%

Maximum Operating Temperature

40

Maximum Operating Temperature Units

C

Minimum Operating Temperature

0

Minimum Operating Temperature Units

C

Depth Metric

90

Depth

90mm

Depth Metric Units

mm

Depth (US)

3.54in

Height Metric

29

Height

29mm

Height Metric Units

mm

Height (US)

1.14in

Max Operating Humidity + Units

80%

Min Operating Humidity + Units

8%

Max Operating Temperature + Units

40C

Min Operating Temperature + Units

0C

Weight US

0.35

Weight US Units

lbs

Weight Metric

0.16

Weight Metric Units

Kg

Width Metric

60

Width

60mm

Width Metric Units

mm

Width (US)

2.36in

Power

45

Power Supply + Units

45W

Power Supply Type

AC

Power Units

W

Warranty Period

One Year

Warranty Type

1 Year - CRU