Compact Security System - 4 Channel Digital Video Recorder & 4 Cameras

  • View & record from 4 cameras simultaneously during the day, night, indoors or outdoors
  • Includes 4 all-weather, high resolution 650TVL cameras with powerful night vision to 66ft/20m
  • Set & forget by recording continuously from 4 cameras for 30 days+ onto a massive 500GB hard drive, longer with motion detection
  • Save time & have peace of mind by easily locating incident video, then transfer to USB flash drive
  • Connect to the internet in seconds with the latest SwannLink™ encrypted ‘Peer-to-Peer’ technology - just scan the DVR‘s unique QR Code
  • Surveillance in the palm of your hand with live viewing on 3G/4G-enabled Smartphone & tablets including, iPhone, iPad, Android devices and more* using the free SwannView Plus app
  • Fight back against crime by deterring intruders, protecting your property & knowing what’s happening at all times

Manufacturer Part Number
SWDVK-4ALP14-US
EAN/UPC
0840236112609,840236112609
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

4 Channel DVR
 
Video
 
Video Input
4 Channels
Video Output
VGA, HDMI
Display Resolution
Up to 1080p
 
Audio
Input
1 Channel RCA
Output
1 Channel RCA
 
Recording
Compression Format
H.264
Recording Mode
Manual/Motion/Schedule
Recording Resolution
Up to 960H
Recording Frame Rate
Up to 30fps Real Time
 
Hard Drive
HDD Size & Interface
500GB SATA HDD (installed)
HDD Capacity
Up to 4TB SATA HDD
 
Connection
Network Interface
1 x RJ45
Network Connection
SwannLink ‘Peer-to-Peer’
USB Interface
USB 2.0 x 2
 
Software
Operating Systems
Microsoft® Windows®, Mac® OS
Handheld Devices Supported
iOS, Android, 3G/4G Smartphones & Tablets
 
General
Operating Power
DC 12V
Dimensions
7.88” x 7.88“ x 1.78” / 200 × 200 × 45 mm

 
Day/Night Camera
 
Video
Video Quality
650 TV Lines
Viewing Angle
55 degrees
 
Night Vision
Night Vision Distance
Up to 66ft/20m
IR Cut Filter
Yes
 
General
Indoor / Outdoor
Both, IP66 rated
Audio Microphone
No
Operating Power
DC 12V
Operation Temperature
-4° F ~ 122° F / -20° C ~ 50° C
Body Construction
Aluminum
Camera & Stand Dimensions
2.56" x 2.56" x 5.7"
65mm x 65mm x 145mm
Camera & Stand Weight
0.557lbs / 253g