65W Slim Travel AC Adapter - Yoga 900, Yoga 700 14

The Lenovo 65W Slim travel AC Adapter offers convenient access to power wherever you need it. Keep one in your carrying case, one at home, and another in the office for maximum uptime. Just plug it into an available outlet to deliver AC power to the compatible Lenovo NBs listed below and to recharge the system battery. Lenovo AC adapters are compact, energy efficient and backed by a 1 year warranty.

Manufacturer Part Number
GX20K15992
EAN/UPC
0889955149749,889955149749
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Part number: GX20K15992

Ship Group: Lenovo 65W Slim travel AC Adapter Manual

Agency Approvals & Certifications: FCC,C-tick,CCC (China),CUL,BSMI,SABS,VCCI,MIC (Korea),Korean MoC Class A,GS,PSB,GOST,ENEC,CB,TUV,SASO,CE

Maximum Operating Humidity: 80

Maximum Operating Humidity Units: %

Minimum Operating Humidity: 8

Minimum Operating Humidity Units: %

Maximum Operating Temperature: 40

Maximum Operating Temperature Units: C

Minimum Operating Temperature: 0

Minimum Operating Temperature Units: C

Depth Metric: 95

Depth: 95mm

Depth Metric Units: mm

Depth (US): 3.74in

Height Metric: 30

Height: 30mm

Height Metric Units: mm

Height (US): 1.18in

Max Operating Humidity + Units: 80%

Min Operating Humidity + Units: 8%

Max Operating Temperature + Units: 40C

Min Operating Temperature + Units: 0C

Weight US: 0.51

Weight US Units: lbs

Weight Metric: 0.23

Weight Metric Units: Kg

Width Metric: 65

Width: 65mm

Width Metric Units: mm

Width (US): 2.56in

Input Voltage: 100-240 volt AC 50/60Hz

Connector Description: 2-pin AC

Power: 65

Power Supply + Units: 65W

Power Supply Type: 20 Volt DC

Power Units: W

Warranty Period: One Year

Warranty Type: 1 Year - CRU