200GB Ultra microSD Extended Capacity (microSDXC) Card

Great Choice for Your Android™ Smartphone and Tablet
Shoot and save more high-quality photos and Full HD video on your Android smartphone or tablet with SanDisk Ultra® microSDHC™ and microSDXC™ UHS-I Cards. With storage capacities up to 200GB you can take more photos and videos without worrying about running out of space.

  • Capacities up to 200GB to capture, carry and keep it all
  • Fast transfer speeds of up to 90MB/s
  • Featuring Class 10 for Full HD
  • Waterproof, X-ray proof, temperature proof, and shockproof. SD™ adapter included for compatibility with digital cameras
UP TO 200GB TO CAPTURE, CARRY, AND KEEP IT ALL
Today's mobile devices feature advanced photo and video capabilities, so you can record all of life's exciting moments. SanDisk Ultra microSDHC and microSDXC UHS-I memory cards allow you to capture, carry, and keep all those moments at your fingertips. Add storage up to 200GB to eliminate the dilemma of choosing what to keep and what to delete.

Class 10 Speed Rating for Full HD Video Capture
This memory card features Class 10 video rating for high-quality video recording, so you can capture Full HD without dropouts and stuttering. And with up to 200GB of storage space, the cards allow you to store plenty of Full HD video files before you have to transfer files to your computer.

Easily Back Up Your Favorite Media with the SanDisk Memory Zone App
The SanDisk Memory Zone app available on the Google Play™ store, makes it easy to view, access, and back up all of your files from your phone’s memory in one convenient place. To help your smartphone run at its peak performance, this app can be set to automatically off-load files from your smartphone’s internal memory to your memory card.

Durable Design
SanDisk Ultra microSDHC and microSDXC UHS-I Cards are waterproof, shockproof, x-ray proof and temperature proof to protect your memories from life's mishaps. Take your phone or tablet to the snow, the pool, or the desert. Your card will survive, even if your device doesn't.

Add Storage to Android Smartphones and Tablets
SanDisk Ultra microSDHC and microSDXC UHS-I memory cards are ideal companions for high-performance Android smartphones and tablets. The cards’ additional storage means you can take more photos and videos without worrying about running out of space.

Includes SD Adapter
SanDisk Ultra microSDHC and microSDXC UHS-I memory cards give you the freedom to keep all your digital files with you on your smartphone or tablet. Plus, the included SD™ adapter lets you move files easily among other SD compatible devices, such as digital cameras and computers.

Manufacturer Part Number
SDSDQUAN-200G-C4A
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity: 200 GB
Read Speed: up to 90 MB/S
Form Factor: microSDXC
Video Speed: C10, U1
SD Adapter: Yes