Play like a pro
Corsair Katar is the gaming mouse in its purest form. An 8,000 DPI optical sensor, a compact and light weight design tuned for exceptional comfort and feel, and configuration settings designed by the world's top players deliver the essentials of pure gaming performance for pro gamers… or anybody who wants to beat pro gamers.
Pro player mode
Get up to speed with preconfigured performance and tuning settings customized by the world's top players.
Designed for winning
Created with the help of top pro gaming teams around the world.
8,000 DPI optical sensor
Extreme accuracy for FPS and MOBA gaming. Zero acceleration provides precise tracking for headshots or champion kills.
Zero lag interface
the 1,000Hz polling rate pushes the limits of the USB protocol for imperceptible lag.
On-the-fly DPI tuning
Instantly adapt your mouse speed to the situation for total command of any environment.
Four programmable buttons
take control with extensive customization — anything from simple remaps to complex macros.
Ambidextrous Shape
Optimized textured rubber sides grips for left and right handed players.Note:
Warranty: Two years
DPI: 100 dpi - 8000 dpi
Sensor Type: Optical
Mouse Backlighting: Red
Programmable Buttons: 4
Report Rate: Selectable 1000Hz/500Hz/250Hz/125Hz
On-board Memory: Yes
Weight: 85g
Mouse Feet: Extra Large PTFE
CUE Software: Enabled
Cable: 1.8m Tangle Free Rubber
Game Type: MOBA, FPS
Dimensions: 110.7mm x 63.9mm x 38.4mm