
In good shape
Left-handed or right, you’ll be comfortable with this contoured design with soft rubber side grips.
Plug and forget
The wireless, USB nano-receiver is always ready for use. Plug it in once and forget about it.
Power-packed
With 18 months of battery life, you don’t have to deal with the hassle of frequent battery changes.
Hand-friendly design
The full-size, contoured design with soft rubber grips feels good in either hand—even after long hours of use.
Plug-and-forget nano-receiver
So small and unobtrusive, you can plug it into a USB port and forget about it. Plus, you can say good-bye to worries about lost receivers.
18-month battery life
You can go for a year without battery hassles. An On/Off switch and smart sleep mode extend battery life, while an indicator light eliminates surprises.
Logitech Advanced 2.4 GHz wireless connectivity
You get the reliability of a cord with wireless convenience and freedom—fast data transmission and virtually no delays or dropouts.
Note:
System Requirements
Windows-based PC:Warranty Information
3-year Limited hardware warranty
Package Contents
Technical Specifications
Part Number