EliteDisplay E272q 68,6 cm (27") QHD Monitor

Multi-task to your heart’s desire in Quad HD on the HP E272q 68,6 cm (27”) QHD Monitor, which also has TCO Certified Edge features so you can power through your day in comfort.

Quad HD designed for multi-taskers.

Put all your work and windows onscreen at the same time with an extra-large 68,6 cm (27”) diagonal screen. Quad HD 2560 x 1440 resolution plus 3.6 MP blast fantastic color to almost every corner of the room thanks to 178-degree viewing angle IPS.

Work better, not harder.

Create a comfortable, productive environment with adjustable tilt and swivel settings and an impressive 150 mm height adjustment range. Use pivot rotation to customize portrait or landscape views.

Comprehensive connectivity.

Enjoy easy connectivity to your PC and everyday devices with HDMI, DisplayPort, VGA, and USB ports.

A compact, efficient PC-and-monitor workspace.

  • Attach your HP Desktop Mini, HP Chromebox, or select HP Thin Client directly behind the display. Keep things tidy with an integrated power supply and cable management features.
Reduce power consumption and help lower costs.
  • Get an intelligent, energy-efficient design that is ENERGY STAR® certified, EPEAT® Gold registered, and meets TCO Certified Edge requirements with 85% Post-Consumer Recycled plastics.
Your monitor’s new best friend.
  • Design the screen for how you work with HP Display Assistant software, which enables screen partitioning and helps deter theft by deactivating a monitor that’s disconnected without approval.
Make it yours.
  • Customize a complete solution with HP accessories designed and tested to work with your display.
Backed by world-class support specialists.
  • Get three years of service and support, and extend your protection with optional HP Care Packs.

Manufacturer Part Number
M1P04AT#ABB
EAN/UPC
0889296459255,889296459255
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display specifications

Display size (diagonal) 68,6 cm (27”)
Panel active area 596.74 x 335.66 mm
Aspect ratio 169
Native resolution 2560 x 1440 @ 60 Hz
Resolutions supported
2560 x 1440
1920 x 1200
1920 x 1080
1680 x 1050
1600 x 1200
1600 x 900
1440 x 900
1366 x 768
1280 x 1024
1280 x 800
1280 x 720
1024 x 768
800 x 600
640 x 480
Pixel pitch 0.233 mm
Brightness 350 cd/m² 1 
Contrast ratio 10001 static
50000001 dynamic
View angle 178° horizontal
178° vertical
Response time 7 ms gray to gray 1 
Product color Black and Silver
Tilt and swivel angle Tilt -5 to +25°
Swivel ±45°
Height 150 mm
Pivot rotation 90°
Display features Anti-glare
Language selection
On-screen controls
Pivot rotation
Plug and Play
User programmable
Physical security Security lock-ready (lock is sold separately)

Connectivity

Input connector
1 VGA
1 HDMI (with HDCP support)
1 DisplayPort 1.2 (with HDCP support)
Ports 3 USB 2.0 (Two downstream and one upstream)

Dimensions and weight

Weight 6 kg (with stand); 3.8 kg (without stand) (13.12 lb (with stand); 8.38 lb (without stand))
Product dimensions without stand (W x D x H) 64.32 x 4.8 x 39.25 cm (Without stand)
Product dimensions with stand (W x D x H) 64.32 x 19.7 x 40.94 cm (Lowest); 64.32 x 19.7 x 55.79 cm (Highest) (25.32 x 7.76 x 16.12 in (Lowest); 25.32 x 7.76 x 21.96 in (Highest))

Power and operating requirements

Power supply
Input voltage 100 to 240 VAC
Power consumption
55 W (maximum)
44 W (typical)
0.5 W (standby)
Power consumption (on-mode) 38 W
Power consumption 55 kWh (Energy consumption 55 kWh per year, based on the power consumption of the unit operating 4 hours per day for 365 days. The actual energy consumption will depend on how the unit is used.)
Power consumption (standby) 0,38 watts
Power consumption (off-mode) 0,22 W
Operating temperature range 5 to 35°C
Operating humidity range 20 to 80% RH
Energy efficiency
EPEAT® Silver
ENERGY STAR® certified
Energy efficiency class B
Environmental
Arsenic-free display glass
Mercury-free display backlighting
Low halogen

Energy Efficiency

Energy efficiency class B
Display size (diagonal) 68,6 cm (27”)
Power consumption (on-mode) 38 W
Power consumption 55 kWh
(Energy consumption 55 kWh per year, based on the power consumption of the unit operating 4 hours per day for 365 days. The actual energy consumption will depend on how the unit is used.)
Power consumption (standby) 0,38 watts
Power consumption (off-mode) 0,22 W
Resolution (native) 2560 x 1440 @ 60 Hz

Certifications and compliance

Certifications and compliances

  • CE
  • CB
  • KC/KCC
  • NOM
  • PSB
  • ICE
  • TUV-S
  • ISO 9241-307
  • EAC
  • UL
  • CSA
  • PSB
  • ISC
  • CCC
  • CEL
  • CECP
  • SEPA
  • TCO Certified Edge
  • ISC
  • VCCI
  • FCC
  • BSMI
  • Vietnam MEPS
  • Australian-New Zealand MEPS
  • WEEE
  • SmartWay Transport Partnership (NA)
What's included

1  All specifications represent the typical specifications provided by HP's component manufacturers, actual performance may vary either higher or lower.
2  External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.