EliteDisplay E240c 60,5 cm (23.8") Video Conferencing Monitor

Connect, conference, and collaborate with the HP EliteDisplay E240c 60,45 cm (23.8") Monitor, a communications hub with an HD webcam, microphone, speakers, and easy-access keys that’s also a TCO Certified Edge, Full HD display available in a grey design that is compliant with Germany’s BGI 650.

Connect across the room or across the world.

Meet with colleagues and clients in real-time with a display that’s Certified for Skype for Business with an HD webcam, microphone, and dual-speaker premium stereo sound that connects digitally over USB.

One-touch call controls.

Place a call, adjust the volume, and put yourself on mute with easy-access bezel buttons on the front of the display—no software menu required.

Be comfortable and productive.

Create your ideal workspace with adjustable tilt and swivel settings and an impressive 150 mm height adjustment range.

Every view is a great view.

Navigate easily across all your windows and enjoy crisp, clear color from virtually anywhere in the room on the 60,45 cm (23.8") diagonal Full HD screen with 178-degree viewing angle IPS technology.

The display is just the beginning.

  • Complete your collaboration solution with an HP headset, speaker phone or keyboard designed to maximize the latest communication technologies.

Create a compact, efficient workspace.

  • Attach your HP Desktop Mini, HP Chromebox, or select HP Thin Client directly behind the display. Keep things tidy with an integrated power supply and cable management features.

Plenty of ports.

  • Connect to a range of PCs and devices with HDMI, DisplayPort, VGA, and USB inputs.

Reduce power consumption and help lower costs.

  • Get an intelligent, energy-efficient design that is ENERGY STAR® certified, EPEAT® Gold registered, and meets TCO Certified Edge requirements with 85% Post-Consumer Recycled plastics.
Your monitor’s new best friend.
  • Design the screen for how you work with HP Display Assistant software, which enables screen partitioning and helps deter theft by deactivating a monitor that’s disconnected without approval.

Backed by world-class support specialists.

  • Get three years of service and support, and extend your protection with optional HP Care Packs.

Manufacturer Part Number
M1P00AT#ABB
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display specifications

Display size (diagonal) 60,45 cm (23.8")
Panel active area 527.04 x 296.46 mm
Aspect ratio 169
Native resolution 1920 x 1080 @ 60 Hz (The video card of the connected PC must be capable of supporting 1920 x 1080 at 60 Hz and include 1VGA output,1 DisplayPort output,1 HDMI outputs to drive the monitor at the Preferred Mode.)
Resolutions supported
1920 x 1080
1680 x 1050
1600 x 900
1440 x 900
1280 x 800
1280 x 1024
1280 x 720
1024 x 768
800 x 600
720 x 400
640 x 480
Pixel pitch 0.2745 mm
Brightness 250 cd/m² 1 
Contrast ratio 10001 static
50000001 dynamic 1 
View angle 178° horizontal
178° vertical
Response time 7 ms gray to gray 1 
Tilt and swivel angle Tilt -5 to +25°
Swivel ±45°
Height 150 mm
Display features Anti-glare
In plane switching
Language selection
LED Backlights
On-screen controls
Plug and Play
User programmable
Physical security Security lock-ready (lock is sold separately)

Connectivity

Input connector
1 VGA
1 HDMI 1.3 (with HDCP support)
1 DisplayPort 1.2a (with HDCP supporrt)
Ports
3 USB 2.0 (Two downstream and one upstream)
1 audio input 1 

Multimedia and Input Devices

Multimedia Internal 2 W per channel speakers
Webcam 720p integrated HD with dual microphones and LED

Dimensions and weight

Weight 6.3 kg (13.9 lb) (With stand)
Product dimensions without stand (W x D x H) 56.39 x 4.91 x 38.39 cm (Without stand)
Product dimensions with stand (W x D x H) 56.39 x 18.9 x 52.12 cm (22.2 x 7.4 x 20.5 in)

Power and operating requirements

Power supply
Input voltage 100 to 240 VAC
Power consumption
43 W (maximum)
33 W (typical)
0.5 W (standby)
Power consumption (on-mode) 23 W
Power consumption 34 kWh
(Energy consumption 34 kWh per year, based on the power consumption of the unit operating 4 hours per day for 365 days. The actual energy consumption will depend on how the unit is used.)
Power consumption (standby) 0,28 watts
Power consumption (off-mode) 0,20 W
Operating temperature range 5 to 35°C
Operating humidity range 20 to 80% RH
Energy efficiency
EPEAT® Silver
ENERGY STAR® certified
Energy efficiency class
A
Environmental
Arsenic-free display glass
Mercury-free display backlighting
Low halogen

Energy Efficiency
Energy efficiency class A
Display size (diagonal) 60,45 cm (23.8")
Power consumption (on-mode) 23 W
Power consumption 34 kWh
(Energy consumption 34 kWh per year, based on the power consumption of the unit operating 4 hours per day for 365 days. The actual energy consumption will depend on how the unit is used.)
Power consumption (standby) 0,28 watts
Power consumption (off-mode) 0,20 W
Resolution (native) 1920 x 1080 @ 60 Hz

Certifications and compliance

Certifications and compliances
CE
CB
KC/KCC
NOM
PSB
ICE
TUV-S
ISO 9241-307
EAC
UL
CSA
ISC
CCC
CEL
CECP
SEPA
TCO Certified Edge
VCCI
FCC
BSMI
Vietnam MEPS
Australian-New Zealand MEPS
WEEE
SmartWay Transport Partnership - NA only

What's included

1  All specifications represent the typical specifications provided by HP's component manufacturers, actual performance may vary either higher or lower.
2  External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.