Fit N’ Grip Universal Case for 12.2” Tablets - Black

Targus Fit N’ Grip Universal tablet case is designed to secure and protect your 12.2” device. Fit & Grip is a stretchy shock-absorbing silicone system which grips your tablet on all four corners and secures safely inside the case. Clever use of magnets and the Fit & Grip system means you can use your tablet camera from inside the case.

Right Fit, tight grip.
Your tablet is held securely and safely in place by a silicone system with reinforced shock-absorbing corners with just-enough stretch to grip devices with 12.2" screens.

All around protection from everyday drops,
bumps and knocks, the case surrounds your device in a soft interior with a durable front cover that is secured with an elastic closure.

Angle Your Experience.
Position your tablet forward or backward for the optimal viewing angle. You can even create a convenient typing angle by folding the cover back to form a triangle stand.

Flip, Point, Shoot.
Taking a photo with your tablet’s camera has never been easier. Simply fold the corner of the back cover to reveal your camera lens.

Manufacturer Part Number
THZ622GL
EAN/UPC
5051794018868,0092636316372,092636316372
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Colour : Black
Compatibility : 12.2" Tablets
Warranty : Limited Lifetime Warranty
Material : PU
Exterior Dimensions : 23 x 3 x 31 cm
Weight : 0.54 kg
Country of Origin : China
EAN Barcode : 5051794018868