WT72 6QK-099US Mobile Workstation

LATEST 6TH GENERATION INTEL CORE I7 PROCESSORS

Using the latest CPU architecture and faster DDR4 memory support the new Intel 6th Generation Core® i7 processors, codenamed Skylake, brings significant improvements to workflow performance, multiple application data processing, and 4K video transcoding delivering superb performance leaps as the next platform for optimal efficiency.

POWERFUL PERFORMANCE FOR PROFESSIONALSS

The WT72 is now ready with next generation NVIDIA Quadro M Series GPU’s, delivering incredible performance gains and breaking 3D benchmark performances across a wide range of applications such as animation, videos, and design.

Utilizing NVIDIA’s CUDA processing architecture, render 3D models, video processing and structural designs effortlessly for a streamlined workflow without sacrificing any performance.

PCI-E GEN3x4 SSD – LOAD GAMES IN SECONDS

Get in the game before everyone else with the latest PCI-E Gen 3.0x4 bandwidth utilizing NVMe technology on single M.2 SSD. Harness the full performance potential of the Gen 3.0 SSD through the optimization of the hardware and software outputting extreme read speeds up to 2200MB/s, 5x faster than SATA3 SSD's.

DDR4 MEMORY SUPPORT

Get the best possible performance with support of advanced DDR4 memory. With over 32% faster performance than previous generations, DDR4 is the new standard for a streamlined and efficient workflow.

SUPER PORT - ONE PORT FOR EVERYTHING

Whatever you need, you can get it done with just one Super Port. Transfer massive files faster than ever with up to 800MB/s transfer rates. Get more pixel power supporting dual 4K displays and extend your field of view with daisy chain capabilities. Even charge your phones, tablet and any device faster on-the-go or at home.

AN EYE OPENING EXPERIENCE WITH TRUE COLOR TECHNOLOGY

See the world for what it is using MSI's exclusive True Color Technology. Precisely calibrated to deliver vibrant colors, stunning details, and sharp images, True Color Technology brings the colors of the world right to your display.

MADE TO MULTI-TASK

MSI’s exclusive Matrix Display allows support of up to 3 external monitors to transform the ultra-Portable WS60 into a desktop workstation to run all your essential programs at the same time via mDP, HDMI and Super Port (Type-C).

COOL AND EFFICIENT

The high performance dual fan cooling system was meticulously designed to maximize airflow to keep the notebook at a constant cool state even after long hours of processing and rendering, allowing your system to remain stable and your work flow smooth.

MAKE YOUR LIFE EASY

Customize every key to suit your needs in one powerful application, the MSI Shortcut Manager. Program individual keys to execute a string of commands, use them to quick launch everyday programs or even customize the keyboard color scheme to streamline work habits and personalize your notebook.

ISV CERTIFIED MOBILE WORKSTATION

MSI workstations are ISV Certified Systems. Officially recognized by major ISVs in 3D modeling such as AutoDesk and SolidWorks for system compatibility, MSI mobile workstations are guaranteed to provide the best professional experience and optimal performance.

Manufacturer Part Number
WT72 6QK-099US
EAN/UPC
0824142121627,824142121627
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Item Code

  • 9S7-178212-099

Model Name

  • WT72 6QK-099US

OS

  • Windows 10 Pro

CPU

  • Intel® Core™ i7-6700HQ

CPU Speed

  • 2.6 - 3.5GHz w/ Turbo Boost

Chipset

  • Intel® CM236

Color

  • Aluminum Black

Screen Size

  • 17.3" FHD Anti-Glare IPS Wide View Angle

Resolution

  • 1920x1080 (16:9)

Visual Experience

  • True Color Tech.

GPU

  • NVIDIA Quadro M3000M

Video Memory

  • 4G GDDR5

Keyboard

  • SteelSeries full-color backlight with Anti-Ghost keys + silver lining print

Audio

  • Nahimic Sound

Speaker

  • Dynaudio Tech Speakers 3W*2 + Subwoofer*1

Memory

  • 16GB DDR4 2133MHz

HDD Capacity

  • 128GB SSD (PCIe Gen3x4) + 1TB SATA HDD (7200RPM)

HDD Interface

  • PCIe NVMe + SATA

Optical Drive Type

  • DVD Super Multi

LAN

  • Killer™ E2400 Game Networking

WLAN

  • Intel 8260 Wireless-AC Combo (2x2)

Bluetooth

  • 4.1

Card Reader

  • SD (XC/HC)

Webcam

  • 1080p FHD

USB

  • USB 3.0*6

Thunderbolt

  • No

ESATA

  • HDMI 1.4*1, mDP*1, Super Port*1

Video Port

  • Headset AMP + Gold Flash Jacks

Audio Port

  • 230W

AC Power Adaptor

  • 9 cell

Battery Pack

  • 16.85" x 11.57"x 1.89"

Dimension

  • 8.4 lbs

Weight

  • 2 year limited warranty (includes 1 year global)