Get ready for the next-generation all-in-one retail solution from HP. Sleek, stylish, and able to effortlessly integrate into your current environment, the HP RP7 Retail System can be customized for everything you need and nothing you don’t.
Impressive everywhere you look
Enhance your store image with the modern, space-saving HP RP7, which has all the capabilities of a traditional retail solution and a sleek design that effortlessly fits into retail and hospitality environments.
Use it on a counter or mounted on a wall (mounting hardware sold separately); the unique dual-hinge base supports adjustable tilt and height for maximum comfort.
Sleek, flush-bezel edges make this an appealing self-service kiosk that will attract attention and that your employees can’t wait to use.
Connection points on all four sides of the display let you customize the exact combination of stylish peripherals (MSR, fingerprint reader or webcam/sold separately) that you need.
Performance you can trust
Quad-core 2nd Generation Intel® Core™ processors with Intel® vPro™ Technology (select configurations) deliver hardware-based remote management technologies and a stable, secure, and reliable IT infrastructure.
Select a 15-inch or 17-inch diagonal display, and then customize it with intuitive and familiar projected capacitive touch technology or the flexible navigation features of resistive touchscreen.
Add a sharp customer-facing display. The HP RP7 10.4-inch CFD Display (B0T22AV) is perfect for additional advertising and promotional opportunities. The HP RP7 VFD Customer Display (B0T26AV) offers easy-to-read price and product information.
Enhance your retail environment with easy-to-connect solutions, including the HP Retail Integrated Fingerprint Reader, HP Retail Integrated Dual-Head MSR, HP Retail Integrated Webcam, and the new HP Retail Integrated Barcode Scanner.
Substance beyond style
The HP RP7 is retail-hardened for use in ambient environments up to 40°C. The steel chassis, on-board monitoring and alerts, and environmental and shock testing stand up to the long term wear and tear of retail environments.
The extended product lifecycle helps ensure consistency in your install base, and the three-year limited warranty on the entire solution gives you peace of mind about your investment.
Available Microsoft Windows 7, Microsoft POSReady 7, Microsoft Windows 8.1 Pro 64 bit or Microsoft Windows Embedded 8.1 Industry Pro Retail 64-bit operating systems integrate seamlessly with your current retail applications.
Exceptionally durable and retail-ready.
The HP RP7 is retail-hardened for use in ambient environments up to 40°C. The steel chassis, on-board monitoring and alerts, and environmental and shock testing stand up to the long term wear and tear of retail environments.
The extended product lifecycle helps ensure consistency in your install base, and the standard, three-year limited warranty on the entire solution gives you peace of mind about your investment.
Note:
Specifications:
System features
Chipset
Intel® Q67 Express
Form factor
All-in-one
Environmental
Low halogen
Memory
standard
16 GB 1333 MHz DDR3 SDRAM
Memory slots
2 SODIMM
Storage
Internal drive bays
Two 2.5"
Hard drive description
256 GB SATA
Graphics
Integrated Intel HD Graphics Basic
Expansion features
Ports
6 USB 2.0
2 USB+PWR 12V
1 USB+PWR 24V
1 USB in lockable compartment
1 RJ-12 (cash drawer)
2 RS-232 (powered)
1 parallel
1 PS/2
1 DVI-I
1 RJ-45
1 audio in
1 audio out
1 DC in
1 DC out
4 USB connectors (for select HP integrated peripherals)
Media devices
Audio
Integrated high-definition audio with Realtek ALC261 codec, multi-streaming sound capabilities, SRS Premium Sound technology and dual internal speakers (standard)
Communication features
Network interface
10/100/1000
Power and operating requirements
Energy efficiency
ENERGY STAR® qualified
Power
External 180W, 87% efficient, active PFC
Operating temperature range
10 to 40°C
Operating humidity range
20% to 85% RH
Dimensions and weight
Dimensions (W x D x H)
With 17" display: 15.19 x 16.95 x 13.67 in (With 17" display: 38.6 x 43.07 x 34.72 cm)
(With stand)
Weight
Starting at 13.78 lb (Starting at 6.25 kg)
(Exact weight depends on configuration)
Security management
Kensington lock and padlock loop
What's included
Warranty
Limited three years parts, labor, and on-site service. Certain restrictions and exclusions apply. Consult HP Customer Service for details.