Dual Band Wireless-AC 8260

Manufacturer Part Number
8260.NGWMGU
EAN/UPC
0735858302739,735858302739
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Essentials

  • Status : Launched
  • Launch Date : Q2'15
  • Board Form Factor : M.2 2230, M.2 1216
  • Weight (in grams) : 2.4
  • Operating Temperature Range : 0°C to 80°C
  • Supported Operating Systems : Microsoft Windows 7, Microsoft Windows8.1, Microsoft Windows 10, Linux (limited feature support)
  • Antenna : 2x2
Networking Specifications
  • TX/RX Streams : 2x2
  • Bands : 2.4 GHz, 5 GHz
  • Max Speed : 867 Mbps
  • Wi-Fi CERTIFIED* : Yes
  • Compliance : FIPS, FISMA
  • Integrated Bluetooth : Yes
  • System Interface Type : PCIe, USB

Package Specifications

  • Package Size : 22mm x 30mm, 12mm x 16mm

Advanced Technologies

  • Intel® Wireless Display : Yes
  • 4G WiMAX Wireless Technology : No
  • Supported Under vPro : Yes
  • Intel® Smart Connect Technology : Yes