This discreet and compact dashcam has incredible video quality that you can find in other dashcams minus the high price tag. This affordable dashcam will create stunning videos day or night without taking up space on your windshield. A reliable suction mount and 8GB MicroSD card is included along with the long charging cable and USB cord to transfer and view files. The LCD screen is only 1.5” and records in 1080HD with 120° angle making certain you catch a wide view of your drive. Never miss an important driving event again. If you are looking for the perfect sized dashcam that can record amazing videos but without all the extra features then the GEKO E100 is the perfect choice.
Note:
Specifications
Dimensions: 1.75″x 2.5″ x 1.5″
Weight: 1.6 oz
Image Sensor: Digital HD color CMOS
Viewing Angle: 120° A+ grade high-resolution wide angle lens
Resolution: 1920×1080 30fps FHD; 1140×1080 25fps FHD; 1280×720 (720p); 848×480 (WVGA); 640×480 (VGA; 320×240 (QVGA)
Video Codec: .AVI
Photo Size: JPG 5MP
Language: English/Русский/Français/Português/Korean/Japanese/Simplified Chinese/Traditional Chinese/Español/Deutsch/Italiano
Memory Card: Support 2GB-32GB Class 6-10
Body Color: Black
Speaker: Built-in
Interface: Mini-USB
Power Supply: Li-ion battery: 3.7V/180mAh
Car Charger: DC12/24V-DC5V/1000mA
Features: G-Sensor; Loop Recording; Motion Detection
Accessories: Suction holder, car charger, USB cable. Manual. 8GB MicroSD card and Adpater