Smart SP-600AH2NKW ATX12V & EPS12V Power Supply

Incorporating various high-quality components, the Smart Series – models are rated from 500W to 700W – saves energy through its high efficiency of up to 86% and accommodates any mainstream build with the most demanding requirements. An embedded intelligent cooling fan delivers excellent airflow at an exceptionally low noise level. Additionally, the Single +12V rail design enables non-stop usage with stable and reliable performance.

Manufacturer Part Number
PS-SPD-0600NPCWUS-W
EAN/UPC
0841163062241,841163062241
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

P/N: PS-SPD-0600NPCW**-W
Short P/N: SPD-0600P
Model: SP-600AH2NKW
Type: Intel ATX 12V 2.3
Max. Output Capacity: 600W
Color: Black
Dimension (H x W x D): 86mm x 150mm x 140mm
PFC (Power Factor Correction ): Active PFC
Power Good Signal: 100-500 msec
Hold Up Time: 16msec (minimum) within 60% load
Input current: 10A max
Input Frequency Range: 50 Hz - 60 Hz
Input Voltage: 100Vac - 240Vac
Operating Temperature: 5℃ to +40℃
Operating Humidity: 20% to 85%,non-condensing
Operating Temperature: -40 ℃ to +55 ℃
Storage Humidity: 10% to 95%, non-condensing
Cooling System: 120mm Fan: 2400 R.P.M. ± 10%
Efficiency: 82-86% efficiency @ 20-100% load
MTBF: 100,000 hrs minimum
Safety Approval: CE/CB/TUV/ UL/ FCC
PCI-E Connector: PCI-E 6+2pin x 2

* Specifications are subject to change without notice.
* The product picture(s) is only for your reference, it may differ from the actual product.