U2879VF Widescreen LCD Monitor

Manufacturer Part Number
U2879VF
EAN/UPC
0685417708888,685417708888,4038986185714
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Viewable Image Size

28"

Aspect Ratio

16:9

Brightness

300 cd/m2

Contrast Ratio (DCR)

20,000,000

Response Time

1 ms

Max Resolution

3840 x 2160 @ 60 Hz

color resolution

1073 million

analog D-Sub 15 pin

1 input(s)

DVI-D 24 pin

1 input(s)

HDMI w/MHL

1 input(s)

display port (in)

1 input(s)

Audio Port

no

Energy Star 6

yes