23 inch IPS Monitor

The 23" AOC I2379VHE from the 79 Series is a slim monitor with ultra-vivid picture quality. Framed in an ultra-slim bezel, the monitor is perfect for a multi-display setup, suitable for both home and office. The AH-IPS panel allows for brilliant, consistent colors even across wide viewing angles. Flicker Free technology is included to clear away screen flicker, providing relief for your eyes and displaying smoother pictures. Clear Vision upscales standard definition sources to high definition for even sharper and clearer images. The AOC I2379VHE is equipped with an array of connectivity options, including VGA and HDMI ports.

Manufacturer Part Number
I2379VHE
EAN/UPC
0685417703586,685417703586
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Viewable Image Size

23"

Aspect Ratio

16:9

Brightness

250 cd/m2

Contrast Ratio (DCR)

50,000,000:1

Response Time

5 ms

Max Resolution

1920 x 1080 @ 60 Hz

color resolution

16.7 million

analog D-Sub 15 pin

1 input(s)

HDMI

1 input(s)

Audio Port

no

Energy Star 6

yes