POSEIDON Z RGB Gaming Keyboard

The POSEIDON Z RGB Gaming Keyboard – A simple yet astonishing spectrum keyboard; it offers extreme customization options for users to play with, energizing you with the colors to take gaming style to the next level with experiencing the colorful of life. With the layering and colorbar concepts, our basic customizable backlighting has been evolved for extreme customization. It gives a spectrum of visual effects featuring 16.8 million colors and provided users the easiest way to tune and most importantly, it colors up your life!

16.8 Million Colors

Built with latest cutting edge 32bit gaming keyboard microprocessor, the Poseidon Z RGB Mechanical Gaming Keyboard delivers a complete 16.8 million color RGB spectrum to each light emitting diode. With an array of gorgeous lighting pre-sets available out of the box, as well as the ability to completely customise, reprogram and adjust every RGB lighting detail right down to the brightness and speed at which effects perform - endless possibilities await you.

Custom Lighting Effects

Take full advantage of the Poseidon Z RGB’s 16.8 Million Color RGB spectrum thanks to our powerful Tt eSPORTS Windows Software. Personalise, customise and finely tune and adjust your Poseidon Z RGB Mechanical Gaming Keyboard across every key – and game just the way you want. Setup up to 5 different profiles and lighting configurations in no time at all - and save them directly to the in-built memory on the Poseidon Z RGB Mechanical Gaming Keyboard so that all your settings come with you, no matter where you’re gaming.

TT eSPORTS MECHANICAL SWITCHES

Tt eSPORTS Certified Mechanical Switches are engineered to deliver unrivalled mechanical tactile responsiveness as you game. Each switch is optimised, developed and tested to give you the ultimate feedback and actuation accuracy that you need to stay at the top of your game. Our switches are designed to improve switch and keycap durability, resulting in a mechanical switch lifetime rating of 50 million keystrokes. This world-class reliability means that we also offer the world’s first 5-Year Warranty on a mechanical RGB gaming keyboard.

More information about:
Tt eSPORTS Mechanical Switches

Game Better.

Tt eSPORTS Certified Mechanical Switches are built with gamers in mind. When the action gets tough, the last thing you want is your keyboard slowing you down. Tt eSPORTS Certified Switches power effortlessly through game after game – year after year, ensuring you’re always playing at your best.

TOP SECURE GUARD

Ensures your switch is well protected against force impact damage.

Tt CERTIFIED BLUE/BROWN SWITCH

The best of both worlds. Get Blues for a pronounced mechanical tactile feel – or Browns for mechanical performance without the noise.

GOLD PLATED CONTACT POINTS

Built to withstand corrosion, force impact damage – offering gamers unbeatable switch registration.

RGB LED

All-in-one designed 16.8 million colour RGB LED, perfectly controlled with advanced CPU controller

EXCEPTIONAL QUALITY SPRING

Premium spring for improved actuation force durability (BROWN 45g / BLUE 50g).

BOTTOM SECURE GUARD

Ensures the base of your switch is well protected against force impact damage and resistant to dust.

Manufacturer Part Number
KB-PZR-KBBUS-01
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color: BLACK

No. of Macro Keys:

  • Normal Mode : NO
  • Game Mode : Full key 102 (besides Fn and Win Key) total 510 macro sets

No. of Game Profiles: 5(Each contain Normal and Game Mode)

Weight: 995 GRAMS

Dimension: 440 x 133 x 37 mm

Interface: USB

Membrane, Mechanical, Plunger: Mechanical

Anti-Ghosting Keys: 100% Anti-Ghosting with 104 key rollover on USB

On-Board Memory Size: 512KB

Polling Rate: 1000 HZ

Back-Light: RGB 16.8Million Color

Wrist Rest: NO

Smart Cable Management: YES / 3 ways

Multimedia Keys: 7

Keystroke Lifecycle: 50 MILLION

Cable Length: 1.8M

Other Features: ADJUSTABLE BRIGHTNESS

Graphical UI: YES