Incorporating various high-quality components, the Smart Series – models are rated from 500W to 700W – saves energy through its high efficiency of up to 86% and accommodates any mainstream build with the most demanding requirements. An embedded intelligent cooling fan delivers excellent airflow at an exceptionally low noise level. Additionally, the Single +12V rail design enables non-stop usage with stable and reliable performance.
Note:
P/N: PS-SPD-0500NPCW-W
Short P/N: SPD-0500P
Model: SP-500AH2NKW
Type: Intel ATX 12V 2.3
Max. Output Capacity: 500W
Color: Black
Dimension (H x W x D): 86mm x 150mm x 140mm
PFC (Power Factor Correction ): Active PFC
Power Good Signal: 100-500 msec
Hold Up Time: 16msec (minimum) within 60% load
Input current: 8A max
Input Frequency Range: 50 Hz - 60 Hz
Input Voltage: 100Vac – 240Vac
Operating Temperature: 5℃ to +40℃
Operating Humidity: 20% to 85%,non-condensing
Operating Temperature: -40 ℃ to +55 ℃
Operating Humidity: 10% to 95%, non-condensing
Cooling System: 120mm Fan: 2400 R.P.M. ± 10%
Efficiency: 82-86% efficiency @ 20-100% load
MTBF: 100,000 hrs minimum
Safety Approval: CE/CB/TUV/ UL/ FCC
PCI-E Connector: PCI-E 6+2pin x 2
* Specifications are subject to change without notice.
* The product picture(s) is only for your reference, it may differ from the actual product.