G2260VWQ6 54.6cm (21.5”) LCD Monitor

The AOC G2260VWQ6 display delivers non-stop action for thrill-seeking gamers. The quick one millisecond response time makes this monitor a real standout, eliminating ghosting and motion blur for fast-paced games and movies. Integrated VGA, HDMI and DisplayPort connectors let you hook up multiple devices like your computer and game console at the same time. For long hours behind the screen, the G2260VWQ6 also features AOC’s advanced Anti-Blue Light technology to reduce eyestrain and increase your viewing comfort, whether you’re role-playing, racing or creating a virtual world. This monitor is compatible with all the graphic cards in the market, but if you are an AMD Radeon™ user, the G2260VWQ6 is compatible with AMD FreeSync™ technology* to eliminate tearing, stuttering and input lag.

Manufacturer Part Number
G2260VWQ6
EAN/UPC
0685417705580,685417705580,4038986125314
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

GENERAL FEATURES
Line AOC Gaming
Panel Type TN
Panel Size 21.5" / 54.6 cm
Aspect Ratio 16:9
Brightness 250 cd/m²
Contrast Ratio Dynamic 20M:1
Pixel Pitch(H) (V) 0.248
Display Area (H x V) 477.5x268.5
Viewing Angle (CR >= 10) 170/160
Response time 1ms
Color Black

SCANNING FREQUENCY

Scanning Frequency 30-83khz/48-76Hz
Pixel Frequency 148.5MHZ

RESOLUTION
Maximum Resolution 1920x1080@75Hz
Recommended Resolution 1920x1080@75Hz
Colors 16.7 Million
HDCP compatible Yes

CONNECTORS
D-Sub Yes
DVI -
HDMI 1x
USB -
MHL -
DisplayPort 1

POWER
Power Source 100 - 240V 50/60Hz
Power Consumption On: 20W, Standby: 0.5W,
Off: 0.3W
Zero Power Switch -

OTHER FEATURES
Plug and play Yes
Kensington Lock Yes
AntiBlueLight Yes
i-Menu Yes
e-Saver Yes
Vesa Wallmount 100x100
FlickerFree Yes
Regulations Energystar 6
TCO 6
EPEAT Silver
TUV-GS
TUV-Bauart
CE
FCC
EAC
ISO Certified Production
RoHS compliant
Pivot No
Tilt -5/+20

DIMENSIONS
Product with stand (W×H×D) 511.8x376.9x184.4 mm
Packaging (W×H×D) 693x127x435 mm
Weight 3.03 kg wo/packaging
4.15 kg w/packaging